- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA121ER2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 150% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | 50mA | 300% @ 5mA | - | 400mV | - | ||
![]() HMA121FR1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 100% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | - | ||
![]() CNW138300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 300% @ 1.6mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 1000Vrms | Darlington with Base | 1 | - | DC | - | 100mA | - | - | - | Non-RoHS Compliant | ||
![]() CNW135300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 7% @ 16mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5000Vrms | Transistor with Base | 1 | - | DC | - | 100mA | - | - | - | Non-RoHS Compliant | ||
![]() H11A617BW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | 63% @ 10mA | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.35V | DC | 2.4μs 2.4μs | 50mA | 125% @ 10mA | - | 400mV | - | ||
![]() H11A2TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | 60mA | - | 2μs, 2μs | 400mV | - | ||
![]() HMHA2801CR3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 200% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | - | 400% @ 5mA | - | 300mV | - | ||
![]() H11AA3SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 50% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.17V | AC, DC | - | 60mA | - | - | 400mV | - | ||
![]() H11AA3TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 50% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.17V | AC, DC | - | 60mA | - | - | 400mV | - | ||
![]() CNW82300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 0.4% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5900Vrms | Transistor | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() FODM121CR4V ON Semiconductor | 48 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 100% @ 5mA | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | 50mA | 200% @ 5mA | - | 400mV | - | ||
![]() H11A3VM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 20% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | 60mA | - | 2μs, 2μs | 400mV | - | ||
![]() H11AA2TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.17V | AC, DC | - | 60mA | - | - | 400mV | - | ||
![]() H11D43S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 10% @ 10mA | -55°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.15V | DC | - | 80mA | - | 5μs, 5μs | 400mV | - | ||
![]() H24B1 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | 1000% @ 5mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington | 1 | - | DC | - | 60mA | - | - | 1V | Non-RoHS Compliant | ||
![]() FODM352 ON Semiconductor | 48 |
| Datasheet | 7 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 1000% @ 1mA | -55°C~110°C | - | - | FODM352 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 3750Vrms | Darlington | 1 | 1.2V | DC | 20μs 100μs | 50mA | - | - | - | ROHS3 Compliant | ||
![]() FODM1009R2V ON Semiconductor | 800000 | - | Datasheet | 8 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 200% @ 5mA | -40°C~110°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 5000Vrms | Transistor | 1 | 1.4V | DC | 5.7μs 8.5μs | - | 400% @ 5mA | - | 300mV | ROHS3 Compliant | ||
![]() FODM214R2 ON Semiconductor | 26000 |
| Datasheet | 7 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 20% @ 1mA | -55°C~110°C | Tape & Reel (TR) | - | FODM214 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 3750Vrms | Transistor | 1 | 1.2V | AC, DC | 3μs 3μs | - | 400% @ 1mA | 3μs, 3μs | 400mV | ROHS3 Compliant | ||
![]() MOC8030-M ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 300% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington | 1 | - | DC | - | 60mA | - | - | - | - | ||
![]() CNW11AV3300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 20% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 4000Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant |