- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A2TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | 60mA | - | 2μs, 2μs | 400mV | - | ||
![]() HMHA2801CR3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 200% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | - | 400% @ 5mA | - | 300mV | - | ||
![]() H11AA3SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 50% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.17V | AC, DC | - | 60mA | - | - | 400mV | - | ||
![]() H11AA3TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 50% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.17V | AC, DC | - | 60mA | - | - | 400mV | - | ||
![]() H24A1 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington | 1 | - | DC | - | 60mA | - | - | 400mV | Non-RoHS Compliant | ||
![]() CNW136S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 19% @ 16mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5000Vrms | Transistor with Base | 1 | - | DC | - | 100mA | - | - | - | Non-RoHS Compliant | ||
![]() CNW4502300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 19% @ 16mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5000Vrms | Transistor with Base | 1 | - | DC | - | 100mA | - | - | - | Non-RoHS Compliant | ||
![]() CNW83300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 0.4% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5900Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() H11A617DW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 160% @ 10mA | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.35V | DC | 2.4μs 2.4μs | - | 320% @ 10mA | - | 400mV | - | ||
![]() CNW11AV1S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 4000Vrms | Transistor with Base | 1 | - | DC | - | - | 300% @ 10mA | - | 400mV | Non-RoHS Compliant | ||
![]() CNW11AV1SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 4000Vrms | Transistor with Base | 1 | - | DC | - | - | 300% @ 10mA | - | 400mV | Non-RoHS Compliant | ||
![]() CNW85300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 0.63% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5900Vrms | Transistor with Base | 1 | - | DC | - | - | 3.20% @ 10mA | - | 400mV | Non-RoHS Compliant | ||
![]() FODM352R2 ON Semiconductor | 510000 |
| Datasheet | 7 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 1000% @ 1mA | -55°C~110°C | Tape & Reel (TR) | - | FODM352 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 3750Vrms | Darlington | 1 | 1.2V | DC | 20μs 100μs | 50mA | - | - | - | ROHS3 Compliant | ||
![]() MOC81023SDL ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 73% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.15V | DC | 1μs 2μs | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | ||
![]() H11A5FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 30% @ 10mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | 60mA | - | 2μs, 2μs | 400mV | - | ||
![]() H11AA3VM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 50% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.17V | AC, DC | - | 60mA | - | - | 400mV | - | ||
![]() HMHA2801AR3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 80% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | - | 160% @ 5mA | - | 300mV | - | ||
![]() FOD2711SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | 100% @ 10mA | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5000Vrms | Transistor | 1 | 1.5V Max | DC | - | - | 200% @ 10mA | - | 400mV | - | ||
![]() H11A617D300 ON Semiconductor | 20000 | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 160% @ 10mA | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.35V | DC | 2.4μs 2.4μs | - | 320% @ 10mA | - | 400mV | - | ||
![]() H11A617D300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 160% @ 10mA | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.35V | DC | 2.4μs 2.4μs | - | 320% @ 10mA | - | 400mV | - |