- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC212R2M ON Semiconductor | 6520 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 250mW | - | 2500Vrms | 30V | Transistor with Base | SINGLE | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3.2μs | - | 4.7 μs | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | 50% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2741BV ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 891mg | 100% @ 10mA | 1 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 145mW | - | 5000Vrms | 30V | Transistor | SINGLE | - | 145mW | 1.5V Max | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | 20mA | - | - | - | 200% @ 10mA | - | - | - | 50nA | 70V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM121CR2V ON Semiconductor | 10686 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 100% @ 5mA | 1 | -40°C~110°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 150mW | 1.3V Max | DC | - | 50mA | 80V | - | 80mA | - | - | - | 80V | 80mA | 3μs 3μs | 6V | - | 50mA | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC205M ON Semiconductor | 37000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 2500Vrms | 70V | Transistor with Base | SINGLE | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 1.6μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCT61S ON Semiconductor | 54 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 774mg | 50% @ 5mA | 2 | -55°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 400mW | - | 5000Vrms | 30V | Transistor | - | - | 400mW | 1.2V | DC | - | 60mA | - | - | 30mA | 2.4μs | - | - | 400mV | 30mA | - | 25V | 1.5V | 60mA | - | 20mA | 0.03A | - | 2.4μs, 2.4μs | - | 50% | 100nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD213R2VM ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 10mA | 2 | -40°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 250mW | - | 2500Vrms | 70V | Transistor | - | - | 250mW | 1.25V | DC | - | 60mA | 70V | - | 150mA | 1.6μs | - | - | 400mV | 150mA | 1.6μs 2.2μs | 6V | 1.55V | 60mA | - | - | 0.15A | - | 3μs, 2.8μs | - | 100% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2730SD ON Semiconductor | 123 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | 300% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | - | 2500Vrms | 7V | Darlington | - | 2 | 100mW | 1.3V | DC | - | 20mA | 7V | 100 kbps | 60mA | - | - | - | - | 60mA | - | 5V | - | 20mA | - | - | - | - | 300ns, 5μs | - | 2500 % | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0731R2 ON Semiconductor | 9115 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 400% @ 500μA | 2 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 100mW | - | 2500Vrms | 18V | Darlington | - | - | 100mW | 1.35V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | 5V | 1.7V | 20mA | - | 1.6mA | - | 5000% @ 500μA | 300ns, 1.6μs | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM121C ON Semiconductor | 7500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | 100% @ 5mA | 1 | -40°C~110°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 150mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 150mW | 1.3V Max | DC | - | 50mA | 80V | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | 50mA | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6N138M ON Semiconductor | 500 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 891mg | 300% @ 1.6mA | 1 | -40°C~100°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | 100mW | 6N138 | 5000Vrms | - | Darlington with Base | - | 1 | 100mW | 1.3V | DC | - | 20mA | 7V | 100 kbps | 60mA | 35μs | 1.7V | 10 μs | - | - | - | 5V | - | 20mA | 20mA | - | - | - | 1μs, 7.3μs | - | 1600 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCT5211M ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 150% @ 1.6mA | 1 | -40°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 260mW | - | 4170Vrms | - | Transistor with Base | SINGLE | 1 | 260mW | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | 150mA | 20μs | - | 30 μs | 400mV | 150mA | - | 6V | - | 50mA | - | - | - | - | 14μs, 2.5μs | - | 150% | - | - | 0.00002s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TIL117M ON Semiconductor | 150 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 7500Vpk | 30V | Transistor with Base | SINGLE | - | 250mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | 2 μs | 400mV | - | 2μs 2μs | 6V | - | 60mA | - | 16mA | - | - | 10μs, 10μs (Max) | - | 50% | 50nA | - | - | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC8106SR2M ON Semiconductor | 23170 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 4170Vrms | 70V | Transistor | SINGLE | - | 250mW | 1.15V | DC | - | 60mA | 70V | - | 50mA | 1μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 150% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F1SM ON Semiconductor | 35 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | 4170Vrms | - | Transistor | SINGLE | 1 | 250mW | 1.35V | DC | - | 60mA | 70V | - | 50mA | 4μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11G2M ON Semiconductor | 1200 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 1000% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 260mW | - | 4170Vrms | 80V | Darlington with Base | SINGLE | 1 | 260mW | 1.3V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | 1V | - | - | 6V | - | 60mA | - | 60mA | - | - | 5μs, 100μs | 6V | 1000% | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC205R2M ON Semiconductor | 2719 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 40% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 2500Vrms | 70V | Transistor with Base | SINGLE | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3.2μs | - | 4.7 μs | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD817A3S ON Semiconductor | 50000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | 200mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY174VM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 160% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 4170Vrms | 70V | Transistor with Base | SINGLE | 1 | 250mW | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC213M ON Semiconductor | 7540 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 2500Vrms | 30V | Transistor with Base | SINGLE | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 100V | - | 150mA | 3.2μs | - | 4.7 μs | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | 10mA | - | - | 7.5μs, 5.7μs | - | 100% | 50nA | - | - | 3.43mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD814A ON Semiconductor | 50000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | 50% @ 1mA | 1 | -55°C~105°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | 200mW | 1.2V | AC, DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |