- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Base Part Number | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMHA2801AR3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 80% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | - | 160% @ 5mA | - | 300mV | - | ||
![]() FOD2711TV ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | 8-DIP | 100% @ 10mA | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | Transistor | 1 | 1.5V Max | DC | - | - | 200% @ 10mA | - | 400mV | - | ||
![]() FODM214AR2 ON Semiconductor | 900000 |
| Datasheet | 7 Weeks | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 50% @ 1mA | -55°C~110°C | Tape & Reel (TR) | FODM214 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | 3750Vrms | Transistor | 1 | 1.2V | AC, DC | 3μs 3μs | - | 250% @ 1mA | 3μs, 3μs | 400mV | ROHS3 Compliant | ||
![]() 4N26X ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 20% @ 10mA | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | 4N26 | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | 100mA | - | 2μs, 2μs | 500mV | - | ||
![]() H11A5100 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 30% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | - | DC | - | 100mA | - | - | 400mV | - | ||
![]() MOC8020-M ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 500% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington | 1 | - | DC | - | 60mA | - | - | 2V | - | ||
![]() CNW138S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 300% @ 1.6mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1000Vrms | Darlington with Base | 1 | - | DC | - | 100mA | - | - | - | Non-RoHS Compliant | ||
![]() MCA231 ON Semiconductor | 20 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4400Vrms | Darlington | 1 | - | DC | - | 10mA | - | - | - | - | ||
![]() H11G46 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 350% @ 500μA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Darlington with Base | 1 | - | DC | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FODB103 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() CNW83S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 0.4% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5900Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() CNW11AV3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 20% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4000Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() CNW82S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 0.4% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5900Vrms | Transistor | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() FODM121GR4 ON Semiconductor | 1708 |
| Datasheet | 2 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 50% @ 5mA | -40°C~110°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | - | ||
![]() FODM1008R4V ON Semiconductor | 20000 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, Gull Wing | - | 130% @ 5mA | -40°C~110°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 5000Vrms | Transistor | 1 | 1.4V | DC | 5.7μs 8.5μs | - | 260% @ 5mA | - | 300mV | - | ||
![]() CNW83SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 0.4% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5900Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() CNW11AV3SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 20% @ 10mA | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4000Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() CNW11AV2SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 50% @ 10mA | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 4000Vrms | Transistor with Base | 1 | - | DC | - | - | - | - | 400mV | Non-RoHS Compliant | ||
![]() CNW85S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 0.63% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5900Vrms | Transistor with Base | 1 | - | DC | - | - | 3.20% @ 10mA | - | 400mV | Non-RoHS Compliant | ||
![]() CNW85SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 0.63% @ 10mA | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 5900Vrms | Transistor with Base | 1 | - | DC | - | - | 3.20% @ 10mA | - | 400mV | Non-RoHS Compliant |