- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD814300 ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | 20% @ 1mA | 1 | -55°C~105°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700S ON Semiconductor | 16130 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 305mW | 5V | - | 2500Vrms | 20V | Darlington | 30mA | 2V | COMPLEX | - | - | 210mW | - | 6 μs | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 45μs | - | 500 ns | - | 30mA | 45μs 0.5μs | - | - | 50mA | - | 3.7mA | 0.03A | - | 6μs, 25μs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17F1VM ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | 250mW | 1.35V | - | DC | - | 60mA | - | - | - | 50mA | 4μs | - | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD2742BR2V ON Semiconductor | 500000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 10mA | 1 | -25°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 145mW | - | - | 2500Vrms | 70V | Transistor | - | - | SINGLE | - | - | 145mW | 1.2V | - | DC | - | 20mA | 70V | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | 20mA | - | 10mA | - | 200% @ 10mA | - | - | - | 50nA | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11D1SR2VM ON Semiconductor | 21 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 300mW | - | - | 4170Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 300mW | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 300V | - | - | 100mA | - | - | - | 400mV | 100mA | - | 6V | - | 80mA | - | - | - | - | 5μs, 5μs | - | 20% | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD207VM ON Semiconductor | 39 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 10mA | 2 | -40°C~100°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 250mW | - | - | 2500Vrms | 70V | Transistor | - | - | - | - | - | 250mW | 1.25V | - | DC | - | 60mA | - | - | - | 150mA | 1.6μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | 6V | 1.55V | 60mA | - | - | - | 200% @ 10mA | 7.5μs, 5.7μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8021SR2M ON Semiconductor | 3580 |
| Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 1000% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4170Vrms | 50V | Darlington | - | - | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 8.5μs, 95μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODM217D ON Semiconductor | 2750 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 120mg | 300% @ 5mA | - | -55°C~110°C | Tube | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | 1.2V | - | DC | - | 50mA | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AV1SR2M ON Semiconductor | 1228 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | - | 15μs | - | 15 μs | 400mV | - | - | 6V | - | 60mA | - | - | - | 300% @ 10mA | 15μs, 15μs (Max) | - | - | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8204SR2M ON Semiconductor | 3828 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | 4170Vrms | 400V | Transistor with Base | - | - | SINGLE | 1 | - | 300mW | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 400V | - | - | 2mA | 5μs | - | 5 μs | 400mV | 100mA | - | 6V | - | 80mA | - | 80mA | - | - | 5μs, 5μs | - | 20% | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOC8050SR2VM ON Semiconductor | 1630 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 500% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | 4170Vrms | 100V | Darlington | - | - | SINGLE | 1 | - | 250mW | 1.18V | - | DC | - | 60mA | 80V | - | - | 150mA | - | - | - | - | 150mA | - | 3V | 2V | 60mA | - | 60mA | - | - | 8.5μs, 95μs | - | 500% | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N135M ON Semiconductor | 64 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 891mg | 7% @ 16mA | 1 | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | 6N135 | 5000Vrms | 20V | Transistor with Base | - | - | - | 1 | - | 100mW | 1.45V | - | DC | - | 25mA | - | - | 1 Mbps | 8mA | 1.5μs | 1.7V | 1.5 μs | - | 8mA | - | 5V | - | 25mA | 25mA | 16mA | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY171M ON Semiconductor | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | 4170Vrms | 100V | Transistor with Base | - | - | - | 1 | 1 | 250mW | 1.35V | - | DC | - | 60mA | 70V | - | - | 50mA | 4μs | 1.65V | 20 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | 60mA | 60mA | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM8801BR2V ON Semiconductor | 2048 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | 130% @ 1mA | 1 | -40°C~125°C | Tape & Reel (TR) | 2015 | OptoHit™ | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 150mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 150mW | 1.35V | - | DC | - | 1mA | 75V | - | - | 30mA | - | - | - | 400mV | 30mA | 5μs 5.5μs | 6V | - | 20mA | 20mA | - | - | 260% @ 1mA | 6μs, 6μs | - | - | - | 0.00002s | - | No | - | ROHS3 Compliant | - | ||
![]() 4N35SR2VM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 4N35 | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 2 μs | 300mV | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | 100% | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC211M ON Semiconductor | 21500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | 7.5μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | 10mA | - | - | 7.5μs, 5.7μs | - | 20% | 50nA | - | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM121R2V ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | 50% @ 5mA | 1 | -40°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 150mW | 1.3V Max | - | DC | - | 50mA | 80V | - | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL0534 ON Semiconductor | 398 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 15% @ 16mA | 2 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | 100mW | 1.45V | 450 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | 5V | - | 25mA | - | - | - | - | 450ns, 300ns | - | 27 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N28SM ON Semiconductor | 20 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 10% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 150mW | - | 4N28 | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 2 μs | 500mV | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | 10% | 50nA | 0.000002s | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC205R2VM ON Semiconductor | 2800 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 40% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | 6V | - | 60mA | - | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free |