- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM217CR2 ON Semiconductor | 900000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 120mg | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N139SM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 500% @ 1.6mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 100mW | - | 6N139 | 5000Vrms | 18V | Darlington with Base | - | SINGLE | 1 | - | 100mW | - | 1.3V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 100 kbps | 60mA | 60μs | - | 25 μs | - | - | - | - | 5V | - | 20mA | - | - | - | - | - | 240ns, 1.3μs | - | - | 1600 % | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A1VM ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | - | 400mV | - | - | - | 6V | - | 60mA | - | - | - | - | - | 2μs, 2μs | - | - | 50% | 50nA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8050VM ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 4170Vrms | 80V | Darlington | - | SINGLE | 1 | - | 250mW | - | 1.18V | - | DC | - | 60mA | - | - | - | 150mA | - | - | - | - | 150mA | - | - | 3V | 2V | 60mA | - | - | - | - | - | 8.5μs, 95μs | - | - | 500 % | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA4SR2VM ON Semiconductor | 39 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | - | 1.17V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | 10mA | 0.05A | - | - | - | - | - | 100% | 50nA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AA4SVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | - | 1.17V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | - | 100% | 50nA | - | - | - | 3.67mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2741ASV ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 100% @ 10mA | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 145mW | - | - | 5000Vrms | 30V | Transistor | - | SINGLE | 1 | - | - | - | 1.5V Max | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | - | - | 200% @ 10mA | - | - | - | - | 50nA | 70V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY173SVM ON Semiconductor | 47 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 250mW | - | 1.35V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700V ON Semiconductor | 15704 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 305mW | 5V | - | 2500Vrms | - | Darlington | 30mA | - | 1 | - | 210mW | - | - | 40 μs | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 45μs | - | 500 ns | - | 30mA | 45μs 0.5μs | - | - | - | 50mA | - | - | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N38SM ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Surface Mount | 6-SMD, Gull Wing | - | - | 855mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 300mW | - | - | 4170Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | 100mA | - | - | - | 1V | 100mA | - | 0.08A | - | - | 80mA | 80mA | - | - | - | - | 5μs, 5μs | - | - | 20% | 50nA | - | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL117VM ON Semiconductor | 1510 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 50% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | 2μs | - | - | 400mV | - | 2μs 2μs | - | 6V | - | 60mA | - | - | - | - | - | 10μs, 10μs (Max) | - | - | 50% | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F1TVM ON Semiconductor | 47 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | 70V | Transistor | - | SINGLE | - | - | 250mW | - | 1.35V | - | DC | - | 60mA | 70V | - | - | 50mA | 4μs | - | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM1009 ON Semiconductor | 50000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 200% @ 5mA | - | -40°C~110°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | - | 1.4V | - | DC | - | 50mA | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N28M ON Semiconductor | 32000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 10% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | 4N28 | 4170Vrms | 30V | Transistor with Base | - | - | 1 | 1 | 250mW | - | 1.18V | - | DC | - | 60mA | 30V | - | - | - | 2μs | 1.5V | 2 μs | 500mV | - | - | - | 6V | - | 60mA | 60mA | - | - | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | 7.12mm | 6.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11F3SR2M ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 300mW | - | - | 7500Vpk | - | MOSFET | - | SINGLE | 1 | - | 300mW | - | 1.3V | - | DC | FET OUTPUT OPTOCOUPLER | 60mA | 15V | - | - | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | - | 45μs, 45μs (Max) | - | 5V | - | - | - | 15V | 0.000025s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N135SM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 7% @ 16mA | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | - | 6N135 | 5000Vrms | 20V | Transistor with Base | - | - | 1 | - | 100mW | - | 1.45V | - | DC | - | 25mA | - | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOCD217R2VM ON Semiconductor | 11 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | SOIC | 8 | - | 252mg | - | 2 | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 100°C | -40°C | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 30V | - | - | - | - | - | 250mW | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 150mA | 3.2μs | 1.05V | - | 400mV | 150mA | - | - | 6V | - | 60mA | - | - | - | 2.5kV | - | - | - | - | 130 % | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11D1VM ON Semiconductor | 350 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 300mW | - | - | 4170Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 300mW | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 300V | - | - | 100mA | - | - | - | 400mV | 100mA | - | - | 6V | - | 80mA | - | - | - | - | - | 5μs, 5μs | - | - | 20% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2530S ON Semiconductor | 47 | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | 7% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | 100mW | 8mA | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | - | 50% @ 16mA | 450ns, 500ns | - | 5V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM453V ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | 20% @ 16mA | 1 | -40°C~85°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | - | 100mW | 8mA | 1.6V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 25mA | - | - | 50% @ 16mA | 400ns, 350ns | - | 5V | - | - | - | - | - | 2.2mm | 4.3mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free |