- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Max Input Voltage | Output Current per Channel | Reference Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0452 ON Semiconductor | 1926 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 19% @ 16mA | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 30V | 100mW | - | 2500Vrms | - | Transistor | - | 1 | - | 100mW | 1.45V | 450 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | - | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2743A ON Semiconductor | 8475 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 50% @ 1mA | 1 | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 145mW | 1.07V | - | DC | - | 20mA | 70V | - | - | 50mA | - | - | - | - | 70V | 50mA | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N38VM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 300mW | - | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.15V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | 100mA | - | - | - | - | 1V | 100mA | - | 0.08A | - | - | 80mA | 80mA | - | - | 5μs, 5μs | - | 20% | 50nA | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N32TVM ON Semiconductor | 20000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 500% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 4N32 | 4170Vrms | 30V | Darlington with Base | SINGLE | 1 | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | - | - | - | 150mA | - | 5μs | - | 100 μs | 1V | 150mA | - | - | 3V | - | 80mA | - | - | - | 5μs, 100μs (Max) | - | 500% | - | - | 0.000005s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY174SVM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 160% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 70V | Transistor with Base | SINGLE | 1 | - | 250mW | 1.35V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 50mA | - | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | 320% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL0500R2V ON Semiconductor | 13800 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 7% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR OUTPUT | - | 100mW | - | 2500Vrms | - | Transistor with Base | SINGLE | 1 | - | 100mW | 1.45V | 450 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY174SR2VM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 160% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | 250mW | 1.35V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | - | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | 320% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N28SR2VM ON Semiconductor | 1648 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 10% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 4N28 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | 2μs | - | - | 500mV | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | 10% | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCT5210S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 70% @ 3mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | SINGLE | 1 | - | - | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | - | 150mA | - | - | - | - | 400mV | 150mA | - | - | - | - | - | 50mA | - | - | 10μs, 400ns | - | 70% | - | - | 0.00002s | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM1007 ON Semiconductor | 800000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 80% @ 5mA | - | -40°C~110°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.4V | - | DC | - | 50mA | - | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA4SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 350mW | - | 5300Vrms | 30V | Transistor with Base | - | 1 | - | 350mW | 1.2V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 100mA | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL4503SM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 19% @ 16mA | 1 | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 100mW | - | 5000Vrms | 20V | Transistor with Base | SINGLE | - | - | 100mW | 1.45V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | 25mA | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N135SDVM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 7% @ 16mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | - | 8mA | - | - | - | - | - | 8mA | - | 0.025A | - | - | - | 25mA | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2711 ON Semiconductor | 15619 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | - | - | 5000Vrms | 30V | Transistor | SINGLE | 1 | - | 145mW | 1.5V Max | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | - | 30V | 50mA | - | - | - | - | - | - | 10mA | 200% @ 10mA | - | - | - | 50nA | 70V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FOD2741C ON Semiconductor | 61988 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 30V | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | 2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 145mW | - | 5000Vrms | 30V | Transistor | - | - | - | 145mW | 1.5V Max | - | DC | - | 20mA | 30V | - | 37V | 50mA | 2.5V | - | - | - | 30V | 50mA | - | - | - | - | - | - | 10mA | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | 9.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MOCD217VM ON Semiconductor | 1300 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 100% @ 1mA | 2 | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 2500Vrms | 30V | Transistor | - | - | - | 250mW | 1.05V | - | DC | - | 60mA | - | - | - | 150mA | - | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | 1.3V | 60mA | - | - | - | 7.5μs, 5.7μs | - | 130 % | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136 ON Semiconductor | 480 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 818.989374mg | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 30V | 100mW | 6N136 | 2500Vrms | 20V | Transistor with Base | - | 1 | 1 | 100mW | 1.45V | - | DC | - | 25mA | 20V | - | - | 8mA | - | 800ns | 1.7V | 800 ns | - | 8mA | - | - | 5V | - | 25mA | 25mA | 16mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | 3.04mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL0530 ON Semiconductor | 2000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 251.998911mg | - | 7% @ 16mA | 2 | -40°C~85°C | Tube | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | 2500Vrms | 20V | Transistor | - | - | - | 100mW | 1.45V | 450 ns | DC | - | 25mA | - | 1 Mbps | - | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FOD2711ASDV ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 100% @ 10mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 145mW | - | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | 145mW | 1.5V Max | - | DC | - | 20mA | 30V | - | - | 50mA | - | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 10mA | 200% @ 10mA | - | - | - | 50nA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FOD2712AV ON Semiconductor | 500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | - | 2500Vrms | 70V | Transistor | SINGLE | 1 | - | 145mW | 1.5V Max | - | DC | - | 20mA | - | - | - | 50mA | - | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | 200% @ 10mA | - | - | - | 50nA | - | - | - | - | - | - | - | ROHS3 Compliant | - |