- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Reference Voltage | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0501V ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 252mg | - | 19% @ 16mA | 1 | -40°C~85°C | Tube | 2004 | - | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR OUTPUT | - | 100mW | - | - | - | 2500Vrms | - | Transistor with Base | - | SINGLE | 1 | 100mW | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TIL111 ON Semiconductor | 1000 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1 | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | - | compliant | - | 5300Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.2V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 10μs 10μs Max | 0.06A | - | - | - | 100mA | - | - | - | - | 400mV | 50% | 50nA | 30V | - | - | - | - | - | - | - | ||
![]() HCPL4502SD ON Semiconductor | 6950 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 792.000628mg | - | 19% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | - | - | 2500Vrms | 20V | Transistor with Base | - | - | 1 | 100mW | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | - | 5V | - | - | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA4TVM ON Semiconductor | 778 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 864mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | 250mW | 1.17V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | 100% | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMHA2801R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 80% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | - | DC | - | - | 50mA | - | - | - | 50mA | - | 3μs | - | 80V | 50mA | 3μs 3μs | - | 6V | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AG1TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 864mg | - | 100% @ 1mA | 1 | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 260mW | - | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | 1 | 260mW | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | 6V | - | 50mA | - | - | 0.05A | - | 5μs, 5μs | - | 300% | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL4503TSVM ON Semiconductor | 1035 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 720mg | - | 19% @ 16mA | 1 | -40°C~100°C | - | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 Mbps | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2531SDV ON Semiconductor | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 792mg | - | 19% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | 2500Vrms | 20V | Transistor | - | - | 2 | 100mW | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD223VM ON Semiconductor | 10 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 252mg | - | 500% @ 1mA | 2 | -40°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 2500Vrms | 30V | Darlington | - | - | - | 250mW | 1.25V | - | DC | - | - | 60mA | 30V | - | - | 150mA | - | 1μs | - | 1V | 150mA | 8μs 110μs | - | 6V | 1.3V | 60mA | - | - | - | - | 10μs, 125μs | - | 1000 % | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM1009R2 ON Semiconductor | 27000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N26TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 864mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | 4N26 | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | 250mW | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | 2μs | - | 500mV | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | 20% | 50nA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17F23SD ON Semiconductor | 280 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 63% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | 1.35V | - | DC | - | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 1μs 2μs | - | - | - | - | 100mA | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2530SDM ON Semiconductor | 12420 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | - | 7% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | 2500Vrms | - | Transistor | - | - | 2 | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11B1 ON Semiconductor | 27188 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 500% @ 1mA | 1 | -55°C~100°C | Tube | 2000 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | - | 250mW | - | - | - | 5300Vrms | 25V | Darlington with Base | - | SINGLE | - | 250mW | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 100mA | - | - | - | - | - | 25μs | - | 25V | - | - | - | 6V | - | - | - | - | - | - | 25μs, 18μs | - | 500% | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() FOD817D300 ON Semiconductor | 8750 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 408mg | - | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | 200mW | 1.2V | - | DC | - | - | 50mA | - | - | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8106SR2VM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 810mg | - | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor | - | SINGLE | 1 | 250mW | 1.15V | - | DC | - | - | 60mA | 70V | - | - | 50mA | - | - | 3.5 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 150% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2531V ON Semiconductor | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 819mg | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | 2500Vrms | 20V | Transistor | - | - | 2 | 100mW | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2743BV ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 891mg | 70V | 50% @ 1mA | 1 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 145mW | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | 145mW | 1.07V | - | DC | - | - | 20mA | - | - | - | 50mA | 2.495V | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | - | - | 100% @ 1mA | - | - | - | 50nA | - | 3.94mm | 9.91mm | 6.86mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700SDV ON Semiconductor | 1200 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 792mg | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 305mW | 5V | - | - | 2500Vrms | - | Darlington | 30mA | - | 1 | 210mW | - | 6 μs | AC, DC | 40 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | - | 45μs | 500 ns | - | 30mA | 45μs 0.5μs | - | - | - | 50mA | - | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F2VM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 855mg | - | 63% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 4170Vrms | 70V | Transistor | - | SINGLE | 1 | 250mW | 1.35V | - | DC | - | - | 60mA | - | - | - | 50mA | - | 6μs | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | - | No | - | ROHS3 Compliant | - |