- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY174TVM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 864mg | - | 160% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | SINGLE | 1 | - | 250mW | - | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | 50mA | - | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() HMA124R1 ON Semiconductor | 28052 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 100% @ 1mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | - | - | 80mA | - | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | 1200% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2742C ON Semiconductor | 14137 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100% @ 10mA | 1 | - | -25°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | 1 | - | 145mW | - | 1.2V | DC | - | 20mA | - | - | 50mA | 50 kHz | - | - | - | 70V | 50mA | - | - | - | - | - | 20mA | - | 200% @ 10mA | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FOD819SD ON Semiconductor | 48 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 100% @ 1.5mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 12μs 20μs | - | - | - | 50mA | - | - | 600% @ 1.5mA | 18μs, 18μs | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11G3SR2M ON Semiconductor | 2023 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 200% @ 1mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | 7500Vpk | 55V | Darlington with Base | - | 1 | - | 260mW | - | 1.3V | DC | - | 60mA | - | - | - | - | - | - | - | 55V | - | - | - | 6V | - | - | - | - | - | 5μs, 100μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N136TSR2VM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 819mg | - | 19% @ 16mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC223R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 30V | 500% @ 1mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | 2500Vrms | 30V | Darlington with Base | - | 1 | 1 | 250mW | - | 1.08V | DC | - | 60mA | - | - | 150mA | - | 1μs | 1.3V | - | 30V | 150mA | 1μs 2μs | - | 6V | - | 60mA | - | - | - | 3.5μs, 95μs | 1V | - | 1000 % | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F2SVM ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | - | 63% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 70V | Transistor | SINGLE | 1 | - | 250mW | - | 1.35V | DC | - | 60mA | 70V | - | 50mA | - | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136TVM ON Semiconductor | 51 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 900mg | - | 19% @ 16mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | 6N136 | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | 100mW | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | 25mA | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2731S ON Semiconductor | 430 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | - | 500% @ 1.6mA | 2 | - | -40°C~85°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | - | 2500Vrms | 18V | Darlington | - | - | - | 100mW | 60mA | 1.3V | DC | - | 20mA | 18V | 100 kbps | 60mA | - | 20μs | - | 35 μs | - | 60mA | - | - | 5V | 20mA | - | 1.6mA | - | - | 300ns, 5μs | - | 5V | 3500 % | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700VM ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | - | - | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 45μs 0.5μs | - | - | - | 50mA | - | - | - | 6μs, 25μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N139SDVM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 720mg | - | 500% @ 1.6mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 100mW | - | 6N139 | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | 0.02A | - | 20mA | 20mA | - | 0.06A | - | 240ns, 1.3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC208R2M ON Semiconductor | 2048 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | - | 250mW | - | 1.15V | DC | - | 60mA | - | - | 150mA | - | 1.6μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | 6V | - | - | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N37VM ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | 4N37 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | 2μs | - | - | 300mV | - | - | - | 6V | 60mA | - | - | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCT2 ON Semiconductor | 7540 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | compliant | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | 0.05A | - | 1.1μs, 50μs | 400mV | - | 20% | 50nA | 30V | - | - | - | - | ||
![]() FODM217BR2 ON Semiconductor | 900000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 120mg | - | 130% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | 2016 | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 400mV | - | 2μs 3μs | - | - | - | - | - | - | 260% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N135VM ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 891mg | - | 7% @ 16mA | - | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.45V | DC | - | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N25TVM ON Semiconductor | 23170 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 864mg | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | 4N25 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | - | 500mV | - | - | - | 6V | 60mA | - | - | - | - | 2μs, 2μs | - | - | 20% | 50nA | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139TVM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 900mg | - | 500% @ 1.6mA | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 100mW | - | 6N139 | 5000Vrms | - | Darlington with Base | SINGLE | 1 | - | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | 0.02A | - | 20mA | 20mA | - | 0.06A | - | 240ns, 1.3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC207VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | - | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | - | 200% @ 10mA | 7.5μs, 5.7μs | - | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free |