- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2531VM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 891mg | 19% @ 16mA | 2 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 5000Vrms | - | Transistor | - | 2 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | - | 8mA | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL0730 ON Semiconductor | 498 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 300% @ 1.6mA | 2 | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | 2500Vrms | 7V | Darlington | - | - | - | 100mW | 1.35V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | Unidirectional | 60mA | 20μs | - | 35 μs | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 5000% @ 1.6mA | 2μs, 7μs | - | - | - | 3.43mm | 5.13mm | 4.16mm | No | - | RoHS Compliant | Lead Free | ||
![]() H11D1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 300mW | 5300Vrms | 300V | Transistor with Base | - | - | - | 300mW | 1.15V | DC | - | 80mA | - | - | - | 100mA | 5μs | - | - | 300V | 100mA | - | - | 6V | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD817300W ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 0g | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNX48U ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 350% @ 500μA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 3.5μs, 36μs | 1V | - | - | - | - | - | - | - | - | - | ||
![]() MCT210 ON Semiconductor | 5030 | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 150% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | 5300Vrms | 30V | Transistor with Base | - | - | - | 260mW | 1.33V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 100mA | - | - | - | 50mA | 2μs | - | - | 30V | 50mA | 1μs 11μs | - | 3V | - | - | - | - | - | - | 1μs, 50μs | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() FODB100 ON Semiconductor | 926 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-TEBGA | 4 | - | 306.004753mg | 100% @ 1mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | Microcoupler™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | 2500Vrms | 75V | Transistor | - | - | - | 150mW | 1.5V Max | DC | - | 30mA | - | - | - | 50mA | 1μs | - | 5 μs | 400mV | 50mA | 1μs 5μs | - | 6V | - | 30mA | - | - | - | - | 3μs, 5μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC211VM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.15V | DC | - | 60mA | - | - | - | 150mA | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AV1AVM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 4170Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | - | 15μs | - | 15 μs | 400mV | - | - | - | 6V | - | 60mA | - | - | - | 300% @ 10mA | 15μs, 15μs (Max) | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F33SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() MCT623S ON Semiconductor | 43 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 774mg | 100% @ 5mA | 2 | 0.15W | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | 5000Vrms | - | Transistor | - | 2 | - | - | 1.2V | DC | - | - | 30V | - | - | 30mA | - | - | - | 400mV | - | - | 0.06A | - | 1.5V | - | 60mA | - | 0.03A | - | 2.4μs, 2.4μs | - | 100% | 100nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC8021SM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1000% @ 10mA | - | - | -40°C~100°C | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4170Vrms | - | Darlington | - | 1 | - | - | 1.18V | DC | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5μs, 95μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL111VM ON Semiconductor | 33000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 7500Vpk | 30V | Transistor with Base | SINGLE | - | - | 250mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2mA | 10μs | - | 10 μs | 400mV | - | 10μs 10μs Max | - | 3V | - | 60mA | - | - | - | - | - | - | 50% | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2531SVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | 19% @ 16mA | 2 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 5000Vrms | - | Transistor | - | 2 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | - | 8mA | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM452R1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 20% @ 16mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | 3750Vrms | 20V | Transistor | - | - | - | 100mW | 1.6V | DC | - | 25mA | - | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC211R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 20% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | 2500Vrms | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | 150mA | 3.2μs | 1.5V | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD617A300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 40% @ 10mA | - | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | 5000Vrms | 70V | Transistor | - | 1 | 1 | - | 1.35V | DC | - | 50mA | - | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3μs | - | - | - | - | 50mA | 20mA | - | 80% @ 10mA | - | 400mV | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CNY17F2SR2VM ON Semiconductor | 1500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 63% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 4170Vrms | 70V | Transistor | SINGLE | 1 | - | 250mW | 1.35V | DC | - | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODB101V ON Semiconductor | 2214 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-TEBGA | 4 | - | 306.004753mg | 100% @ 1mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | Microcoupler™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | 2500Vrms | 75V | Transistor | - | - | - | 150mW | 1.5V Max | DC | - | 30mA | 75V | - | - | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 5μs | - | 6V | - | - | - | - | - | - | 3μs, 5μs | - | 200 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F4SVM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 160% @ 10mA | 1 | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 4170Vrms | 70V | Transistor | SINGLE | 1 | - | 250mW | 1.35V | DC | - | 60mA | - | - | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | - |