- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT5211 ON Semiconductor | 3000 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 150% @ 1.6mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | SINGLE | 1 | - | - | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 150mA | - | - | - | 400mV | 150mA | - | - | - | 50mA | - | - | 14μs, 2.5μs | - | 150% | 0.00002s | - | No SVHC | RoHS Compliant | - | ||
![]() MOC213VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.15V | - | DC | - | 60mA | - | - | 150mA | 3.2μs | - | - | 30V | 150mA | 3.2μs 4.7μs | 6V | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA814A3SD ON Semiconductor | 710000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | - | AC, DC | - | - | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | 50mA | - | 150% @ 1mA | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2531TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 900mg | 19% @ 16mA | 2 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 5000Vrms | - | Transistor | - | 2 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N136SDV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 19% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | 6N136 | 2500Vrms | 20V | Transistor with Base | - | 1 | - | 100mW | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | 5V | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FODM8801AR2V ON Semiconductor | 48 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | 80% @ 1mA | 1 | -40°C~125°C | Tape & Reel (TR) | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 150mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | 150mW | 1.35V | - | DC | - | 20mA | 75V | - | 30mA | - | - | - | 400mV | 30mA | 5μs 5.5μs | 6V | 20mA | - | - | 160% @ 1mA | 6μs, 6μs | - | - | 0.00002s | No | - | ROHS3 Compliant | - | ||
![]() HCPL2531SM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | 19% @ 16mA | 2 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 5000Vrms | - | Transistor | - | 2 | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL4502V ON Semiconductor | 666 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 818.989374mg | 19% @ 16mA | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | 2500Vrms | 20V | Transistor with Base | - | 1 | - | 100mW | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | 5V | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC217VM ON Semiconductor | 1032 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 1mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.07V | - | DC | - | 60mA | - | - | 150mA | 3μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | 6V | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL0701R2V ON Semiconductor | 39 |
| Datasheet | - | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 2500Vrms | - | Darlington with Base | SINGLE | 1 | - | 100mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | 5V | 20mA | - | - | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL0534R1 ON Semiconductor | 2006 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | 2500Vrms | 20V | Transistor | - | 2 | - | - | 1.45V | 450 ns | DC | - | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | - | - | - | 450ns, 300ns | - | 30 % | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA2701V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | 3750Vrms | 40V | Transistor | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | 80mA | 3μs | - | - | 300mV | 80mA | 3μs 3μs | - | - | 50mA | - | 300% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA2M ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 10% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | 7500Vpk | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.17V | - | AC, DC | - | 60mA | - | - | - | - | 1.5V | - | 30V | 50mA | - | - | - | 60mA | - | - | - | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11B1SR2VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 500% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | 4170Vrms | 25V | Darlington with Base | SINGLE | 1 | - | 250mW | 1.2V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | - | - | 1V | 150mA | - | 3V | 80mA | - | - | - | 25μs, 18μs | - | 500% | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2530SDV ON Semiconductor | 2160 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 7% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | 2500Vrms | 20V | Transistor | - | 2 | - | 100mW | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | 5V | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC208M ON Semiconductor | 8750 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 40% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | 2500Vrms | 70V | Transistor with Base | - | - | - | 250mW | 1.15V | - | DC | - | 60mA | - | - | 150mA | 1.6μs | - | - | 70V | 150mA | 3.2μs 4.7μs | 6V | - | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD053LR1 ON Semiconductor | 11761 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 15% @ 16mA | 2 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | - | 2500Vrms | 7V | Transistor | - | 2 | 2 | 100mW | 1.45V | - | DC | - | 25mA | 7V | - | 8mA | - | 1.45V | - | - | 8mA | - | 5V | - | 25mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD817300 ON Semiconductor | 10000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11B2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 200% @ 1mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 250mW | - | 5300Vrms | 25V | Darlington with Base | - | 1 | 1 | 250mW | 1.2V | - | DC | - | 100mA | - | - | - | 25μs | 1.5V | - | 25V | - | - | 6V | - | 100mA | - | - | 25μs, 18μs | 1V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2742AR2V ON Semiconductor | 2469 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 251.998911mg | 100% @ 10mA | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | 1 | - | - | 1.2V | - | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | RoHS Compliant | Lead Free |