- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17F2TVM ON Semiconductor | 30000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 63% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | DC | - | - | 60mA | - | - | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCT62S ON Semiconductor | 1900 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 774mg | 85V | 100% @ 5mA | 2 | 3 μs | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | - | 400mW | - | - | 5000Vrms | 85V | Transistor | - | - | - | - | - | - | 400mW | - | 1.2V | - | DC | 3 μs | - | 60mA | 30V | - | - | 30mA | 2.4μs | - | 2.4 μs | 400mV | 30mA | - | 25V | 1.5V | 60mA | - | 60mA | - | - | 2.4μs, 2.4μs | 125°C | - | 25V | 100 % | 100nA | - | 4.35mm | 10.18mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM121A ON Semiconductor | 7540 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | - | 100% @ 5mA | 1 | - | -40°C~110°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 150mW | - | 1.3V Max | - | DC | - | - | 50mA | - | - | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | 50mA | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD817AS ON Semiconductor | 464 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 80% @ 5mA | 1 | - | -55°C~110°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F3SR2VM ON Semiconductor | 20000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | - | Transistor | - | - | SINGLE | 1 | 5V | - | 250mW | - | 1.35V | - | DC | - | - | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 70V | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N35M ON Semiconductor | 98 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | 4N35 | 4170Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1 | 250mW | - | 1.18V | - | DC | - | - | 60mA | 30V | - | - | - | 2μs | 1.5V | - | 300mV | - | - | 6V | - | 50mA | 60mA | 10mA | - | - | 2μs, 2μs | - | 300mV | 6V | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMHA281R2V ON Semiconductor | 48 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | 150mW | - | 1.3V Max | - | DC | - | - | 50mA | 80V | - | - | 50mA | 3μs | - | - | 400mV | 50mA | 3μs 3μs | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8050M ON Semiconductor | 50000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 500% @ 10mA | 1 | - | -40°C~100°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | 4170Vrms | 100V | Darlington | - | - | SINGLE | 1 | - | - | 250mW | - | 1.18V | - | DC | - | - | 60mA | 80V | - | - | 150mA | 8.5μs | - | 95 μs | - | 150mA | - | 3V | 2V | 60mA | - | 60mA | - | - | 8.5μs, 95μs | - | - | - | 500 % | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM121AR2V ON Semiconductor | 62476 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | - | 100% @ 5mA | 1 | - | -40°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 150mW | - | 1.3V Max | - | DC | - | - | 50mA | 80V | - | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | 50mA | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2712AR2V ON Semiconductor | 48 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 100% @ 10mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | - | - | 2500Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | 145mW | - | 1.5V Max | - | DC | - | - | 20mA | 30V | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | 20mA | - | 10mA | - | 200% @ 10mA | - | - | - | - | - | 50nA | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817B3SD ON Semiconductor | 436000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 508.987338mg | - | 130% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17F3M ON Semiconductor | 6520 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | 4170Vrms | 100V | Transistor | - | - | - | 1 | - | 1 | 250mW | - | 1.35V | - | DC | - | - | 60mA | 70V | - | - | 50mA | 6μs | 1.65V | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | 60mA | - | - | 200% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2530 ON Semiconductor | 175 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | - | 100mW | 8mA | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | 5V | 1.7V | 25mA | - | 16mA | - | 50% @ 16mA | 450ns, 500ns | - | - | 5V | - | - | 0.0000015s | 3.94mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY174SR2M ON Semiconductor | 1000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 160% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 6μs | - | 3.5 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FODM8801AR2 ON Semiconductor | 20000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 80% @ 1mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 40mW | - | - | 3750Vrms | 75V | Transistor | - | - | SINGLE | 1 | - | - | 150mW | - | 1.35V | - | DC | - | - | 20mA | 75V | - | - | 30mA | 5μs | - | 5.5 μs | 400mV | 30mA | 5μs 5.5μs | 6V | - | 20mA | - | 10mA | - | 160% @ 1mA | 6μs, 6μs | - | - | - | - | - | 0.00002s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2731 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | 500% @ 1.6mA | 2 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 400mV | 100mW | - | - | 2500Vrms | 18V | Darlington | - | - | - | - | - | - | 100mW | 60mA | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | 20μs | - | 35 μs | - | 60mA | - | 5V | 1.7V | 20mA | - | 1.6mA | - | - | 300ns, 5μs | - | - | 5V | 3500 % | - | 0.00006s | 3.04mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY173VM ON Semiconductor | 2210 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 100% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | 60mA | - | 200% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD814AS ON Semiconductor | 50000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | - | 50% @ 1mA | 1 | - | -55°C~105°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | AC, DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM8801CR2 ON Semiconductor | 1200 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 200% @ 1mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 40mW | - | - | 3750Vrms | 75V | Transistor | - | - | SINGLE | 1 | - | - | 150mW | - | 1.35V | - | DC | - | - | 20mA | 75V | - | - | 30mA | 5μs | - | 5.5 μs | 400mV | 30mA | 5μs 5.5μs | 6V | - | 20mA | - | 10mA | - | 400% @ 1mA | 6μs, 6μs | - | - | - | - | - | 0.00002s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL3700 ON Semiconductor | 5153 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 819mg | - | - | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 18V | 210mW | 5V | - | 2500Vrms | 20V | Darlington | 30mA | 2V | COMPLEX | - | - | - | 210mW | - | - | 40 μs | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 45μs | 650mV | 500 ns | - | 30mA | 45μs 0.5μs | - | - | 50mA | - | 3.7mA | 0.03A | - | 6μs, 25μs | - | - | - | - | - | - | 3.04mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free |