- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD2741BT ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | 1 | - | 145mW | 1.5V Max | DC | - | 20mA | - | - | 50mA | - | - | - | 30V | 50mA | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N25 ON Semiconductor | 13280 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | ||
![]() CNY17F2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 63% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | 5300Vrms | 70V | Transistor | - | 1 | - | 250mW | 1.35V | DC | - | 100mA | - | - | 50mA | 4μs | 1.65V | 3.5 μs | 70V | 50mA | 1μs 2μs | - | 6V | - | - | 100mA | - | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | RoHS Compliant | - | ||
![]() MOC215R1M ON Semiconductor | 2760 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 20% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.07V | DC | - | 60mA | - | - | 150mA | 3.2μs | 1.3V | - | 30V | 150mA | 3μs 3μs | - | 6V | - | - | 60mA | - | - | 4μs, 4μs | 400mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2531WV ON Semiconductor | 48 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 792mg | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | 2500Vrms | 20V | Transistor | - | 2 | - | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AV2M ON Semiconductor | 24788 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | 7500Vpk | 70V | Transistor with Base | - | - | - | 250mW | 1.18V | DC | - | 60mA | 70V | - | - | - | - | - | 70V | - | - | - | 6V | - | - | - | - | - | 15μs, 15μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMAA2705R2 ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 3750Vrms | 40V | Transistor | - | - | - | 150mW | 1.3V Max | AC, DC | - | 50mA | - | - | 80mA | 3μs | - | - | 40V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | 300% @ 5mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N37SD ON Semiconductor | 99999 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | 4N37 | 5300Vrms | 30V | Transistor with Base | - | 1 | - | 250mW | 1.18V | DC | - | 100mA | - | - | - | - | - | - | 30V | - | - | - | 6V | - | - | - | - | - | 2μs, 2μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121CR3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 100% @ 5mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | 200% @ 5mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCT2EVM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | 260mW | 1.25V | DC | - | 100mA | - | - | 50mA | 2μs | - | - | 400mV | - | 2μs 1.5μs | - | 3V | - | - | 60mA | - | - | 2μs, 2μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6N136TSVM ON Semiconductor | 20000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 819mg | 19% @ 16mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | 8mA | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT210SD ON Semiconductor | 8533 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 150% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | - | 1 | - | - | 1.33V | DC | - | - | - | - | 50mA | 2μs | - | - | 400mV | 50mA | 1μs 11μs | - | - | - | - | 100mA | - | - | 1μs, 50μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2711S ON Semiconductor | 1219 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 5000Vrms | 30V | Transistor | - | 1 | 1 | 145mW | 1.5V Max | DC | - | 20mA | 30V | - | 50mA | - | 1.5V | - | 30V | 50mA | - | - | - | - | - | - | 20mA | 200% @ 10mA | - | 400mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM121V ON Semiconductor | 48 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 155mg | 50% @ 5mA | 1 | -40°C~110°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.3V Max | DC | - | - | 80V | - | 80mA | - | - | - | 400mV | - | 3μs 3μs | 0.05A | - | - | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N136SV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 792.000628mg | 19% @ 16mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | 0°C | - | 100mW | 6N136 | 2500Vrms | 20V | Transistor with Base | - | 1 | - | 100mW | 1.45V | DC | - | 25mA | - | 1 Mbps | 8mA | 800ns | 1.7V | 800 ns | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FOD814A3S ON Semiconductor | 265 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 0g | 50% @ 1mA | 1 | -55°C~105°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 5000Vrms | 70V | Transistor | - | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FOD2742CR2 ON Semiconductor | 6048 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 100% @ 10mA | 1 | -25°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | 1 | - | 145mW | 1.2V | DC | - | 20mA | - | - | 50mA | - | - | - | 70V | 50mA | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCT5211TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 150% @ 1.6mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 260mW | - | 4170Vrms | 30V | Transistor with Base | SINGLE | 1 | - | 260mW | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 150mA | - | - | - | 400mV | 150mA | - | - | 6V | - | 50mA | - | - | - | 14μs, 2.5μs | - | 150% | 0.00002s | - | ROHS3 Compliant | - | ||
![]() H11AG3 ON Semiconductor | 27624 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 20% @ 1mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 260mW | 1.5V Max | DC | - | 50mA | 30V | - | 50mA | 5μs | - | - | 30V | - | - | - | 6V | - | - | - | - | - | 5μs, 5μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM8801AV ON Semiconductor | 10 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | 80% @ 1mA | 1 | -40°C~125°C | Tube | 2015 | OptoHit™ | e4 | yes | Active | 1 (Unlimited) | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 40mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.35V | DC | - | - | 75V | - | 30mA | 5μs | - | 5.5 μs | 400mV | 30mA | 5μs 5.5μs | 0.02A | - | - | 20mA | 20mA | - | 160% @ 1mA | 6μs, 6μs | - | - | 0.00002s | No | ROHS3 Compliant | - |