- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD2742AR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | 100% @ 10mA | 1 | -25°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | 1 | - | 145mW | - | 1.2V | DC | - | 20mA | - | - | 50mA | - | - | - | 70V | 50mA | - | - | - | - | - | - | 20mA | - | - | 200% @ 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD073LR1 ON Semiconductor | 13800 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 8-SOIC | - | 400% @ 500μA | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | - | 2500Vrms | 7V | Darlington | - | 2 | 2 | - | - | 1.35V | DC | - | 20mA | - | - | 60mA | - | - | - | - | 60mA | - | - | - | - | - | 20mA | - | - | - | 7000% @ 500μA | 5μs, 25μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2743AT ON Semiconductor | 1108 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | - | - | 1.07V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC119-M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 300% @ 10mA | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | ||
![]() MCT5200 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 75% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | - | 1 | - | - | - | 1.25V | DC | - | 50mA | - | - | 150mA | 6μs | - | 30 μs | 400mV | 150mA | 1.3μs 16μs | - | - | - | - | - | 5mA | - | - | - | 1.6μs, 18μs | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL4502 ON Semiconductor | 3158 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 818.989374mg | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | 2500Vrms | 20V | Transistor with Base | - | 1 | - | 100mW | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD817C3S ON Semiconductor | 50000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | - | SMD/SMT | - | - | 4 | - | 0g | - | 1 | - | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 110°C | -55°C | UL APPROVED, VDE APPROVED | 200mW | - | - | 70V | - | SINGLE | - | - | 200mW | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | 50mA | - | - | 6V | - | 50mA | - | 50mA | - | 5kV | - | - | - | - | 400 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA1 ON Semiconductor | 50 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | SURFACE MOUNT | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 100mA | - | 0.05A | - | - | - | 400mV | - | 20% | 50nA | 30V | - | - | - | - | ||
![]() HMA121E ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 150% @ 5mA | 1 | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | 80V | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A817A3SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | 50mA | - | - | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | ||
![]() MCT5201M ON Semiconductor | 16260 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 854.993268mg | 120% @ 5mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | 7500Vpk | 30V | Transistor with Base | - | 1 | - | 260mW | - | 1.25V | DC | - | 50mA | 30V | - | 150mA | 20μs | - | 30 μs | 400mV | 150mA | 2.5μs 16μs | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOCD223R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | 500% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Darlington | - | 2 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 60mA | - | - | - | - | 3.5μs, 95μs | 1V | - | - | - | - | - | - | - | - | ||
![]() FOD050LR1 ON Semiconductor | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 8-SOIC | - | 15% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | - | 2500Vrms | 7V | Transistor with Base | - | 1 | 1 | - | - | 1.45V | DC | - | 25mA | 7V | - | 8mA | - | 1.45V | - | - | 8mA | - | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2743AV ON Semiconductor | 1484 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | - | - | 1.07V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM121E ON Semiconductor | 8570 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 50% @ 5mA | - | -40°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD617ASD ON Semiconductor | 25219 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 40% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | - | 1.35V | DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | - | - | - | - | - | 80% @ 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC206R2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 251.998911mg | 63% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | 2500Vrms | 70V | Transistor with Base | - | - | - | 250mW | - | 1.15V | DC | - | 60mA | - | - | 150mA | 3.2μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCT2E ON Semiconductor | 83000 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 100mA | - | 0.05A | - | - | 1.1μs, 50μs | 400mV | - | 20% | 50nA | 30V | - | - | - | - | ||
![]() H11D2300 ON Semiconductor | 1685 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300mW | - | 5300Vrms | 300V | Transistor with Base | - | - | - | 300mW | - | 1.15V | DC | - | 80mA | - | - | 100mA | 5μs | - | - | 300V | 100mA | - | - | 6V | - | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL2531SD ON Semiconductor | 47 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | 792mg | 19% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | 2500Vrms | 20V | Transistor | - | 2 | - | 100mW | 8mA | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | 1.7V | 25mA | - | 16mA | - | - | 50% @ 16mA | 450ns, 300ns | - | 5V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |