- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Number of Bits | Input Type | Optoelectronic Device Type | Forward Current | Data Rate | Output Characteristics | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Output Polarity | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Output Latch or Register | Delay-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N35VM ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | - | - | - | 4N35 | - | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | - | - | 250mW | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2μs | - | 2 μs | 300mV | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | 100% | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11A3SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | 2μs | - | - | 400mV | - | - | - | - | - | - | 60mA | - | - | 2μs, 2μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11F1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | MOSFET | - | - | 1 | - | - | 1.3V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 25μs, 25μs (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N37 ON Semiconductor | 50 | - | Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4N37 | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD617A ON Semiconductor | 6066 |
| Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 40% @ 10mA | 1 | -55°C~110°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 110°C | -55°C | - | 200mW | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | 1 | 200mW | 1.35V | - | DC | - | 50mA | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | - | 4μs 3μs | 6V | - | - | 50mA | - | 80% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N28 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 10% @ 10mA | 1 | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 200mW | - | - | - | - | - | - | 4N28 | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | 1 | - | 200mW | 1.18V | - | DC | - | 50mA | - | - | - | 2μs | 1.5V | 2 μs | 500mV | - | - | - | 6V | - | 60mA | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | 4mm | 7.62mm | 7mm | - | - | RoHS Compliant | Lead Free | ||
![]() 4N31 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 50% @ 10mA | 1 | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | CML, LVCMOS, LVTTL OR LVDS TO CML TRANSLATION ALSO POSSIBLE | 250mW | DUAL | GULL WING | 260 | 1 | 3.3V | 40 | 4N31 | 8 | S-PDSO-G8 | Not Qualified | 5300Vrms | 30V | Darlington with Base | 3V | - | - | - | 250mW | - | 1 | DC | - | 80mA | - | OPEN-COLLECTOR | 150mA | - | - | - | 30V | 150mA | COMPLEMENTARY | - | 3V | PECL TO CML TRANSLATOR | - | - | - | - | 5μs, 40μs (Max) | - | - | - | NONE | 0.75 ns | - | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() MCT5201SM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 810.002575mg | 120% @ 5mA | 1 | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | 260mW | - | - | - | - | - | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | 1 | - | 260mW | 1.25V | - | DC | - | 50mA | - | - | 150mA | 20μs | 1.5V | 30 μs | 30V | 150mA | - | 2.5μs 16μs | 6V | - | - | 50mA | - | - | - | 400mV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() FOD617D ON Semiconductor | 4707 |
| Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 160% @ 10mA | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 110°C | -55°C | - | 200mW | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | 1 | - | 1.35V | - | DC | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | - | 4μs 3μs | - | - | - | 50mA | 50mA | 320% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6N135TVM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 7% @ 16mA | - | 0°C~70°C | - | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.45V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N135SDV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 7% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 6N135 | - | - | - | 2500Vrms | 20V | Transistor with Base | - | - | 1 | - | 100mW | 1.45V | - | DC | - | 25mA | 1 Mbps | - | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCT2ETVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | 250mW | 1.25V | - | DC | - | 60mA | - | - | 50mA | 2μs | - | - | 400mV | 50mA | - | 2μs 1.5μs | 3V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() H11A1SVM ON Semiconductor | 12000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 810mg | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | 2μs | - | - | 400mV | - | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N36SVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 100% @ 10mA | 1 | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | 4N36 | - | - | - | 4170Vrms | 30V | Transistor with Base | - | - | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | - | 2μs | - | - | 300mV | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() H11D2SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT5201 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 120% @ 5mA | 1 | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | - | - | - | - | - | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | 260mW | 1.25V | - | DC | - | 50mA | - | - | 150mA | 20μs | - | 30 μs | 400mV | 150mA | - | 2.5μs 16μs | 6V | - | - | - | 5mA | - | 3μs, 12μs | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HMA2701R2V ON Semiconductor | 40119 | - | Datasheet | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC217R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.07V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL111SM ON Semiconductor | 3900 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | - | 1 | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | 250mW | 1.2V | - | DC | - | 60mA | - | - | 2mA | 10μs | - | 10 μs | 30V | - | - | 10μs 10μs Max | 3V | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11D4SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | - | - |