- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N36SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | 100% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N36 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | - | - | ||
![]() H11F2SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | MOSFET | - | 1 | - | - | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 25μs, 25μs (Max) | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0700V ON Semiconductor | 48 |
| Datasheet | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 252mg | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 100mW | - | - | 2500Vrms | 7V | Darlington with Base | SINGLE | 1 | - | - | 100mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | 1.6mA | 2600% @ 1.6mA | 1μs, 7μs | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HMHA2801CR1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 4-Mini-Flat | - | 200% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ||
![]() 4N35 ON Semiconductor | 11430 |
| Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 6-DIP | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N35 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | - | - | ||
![]() MOCD207R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 2 | - | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 1.6μs 2.2μs | - | - | - | 60mA | - | 200% @ 10mA | 3μs, 2.8μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() TIL117SR2M ON Semiconductor | 5320 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 810.002575mg | 50% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | 6V | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FODM121F ON Semiconductor | 6520 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 50% @ 5mA | - | - | -40°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | 1 | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | - | 80mA | - | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMA121B ON Semiconductor | 21000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | - | 50% @ 5mA | 1 | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | - | 80mA | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | unknown | - | 5300Vrms | 30V | Transistor with Base | SINGLE | 1 | - | - | 200mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | - | - | - | 400mV | - | - | - | 6V | - | 100mA | - | - | 2μs, 2μs | - | 20% | 50nA | - | - | - | - | RoHS Compliant | - | ||
![]() MCT5201SR2M ON Semiconductor | 30000 |
| Datasheet | 36 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | 6-SMD | 810.002575mg | 120% @ 5mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 260mW | - | - | 7500Vpk | 30V | Transistor with Base | - | 1 | - | - | 260mW | 1.25V | DC | - | 50mA | - | - | 150mA | 20μs | 1.5V | 30 μs | 30V | 150mA | 2.5μs 16μs | - | 6V | - | 50mA | - | - | - | 400mV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCT5210 ON Semiconductor | 10000 |
| Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | SURFACE MOUNT | - | - | - | 70% @ 3mA | 1 | 0.26W | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | 50mA | - | - | 10μs, 400ns | 400mV | 70% | - | 30V | 0.00002s | - | - | - | - | ||
![]() CNY17F3W ON Semiconductor | 7688 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6 | 6-DIP | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | - | - | 250mW | 1.35V | DC | - | 100mA | - | - | 50mA | - | 1.65V | - | 70V | 50mA | 1μs 2μs | - | 6V | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC213R2M ON Semiconductor | 10000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 251.998911mg | 100% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | SINGLE | - | 6V | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3.2μs | - | 4.7 μs | 30V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | - | 7.5μs, 5.7μs | - | 100% | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD213VM ON Semiconductor | 350 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 252mg | 100% @ 10mA | 2 | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor | - | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | 150mA | 1.6μs | - | - | 400mV | 150mA | 1.6μs 2.2μs | - | 6V | 60mA | - | - | - | 3μs, 2.8μs | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() H11G1300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6 | 6-DIP | - | 1000% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 260mW | - | - | 5300Vrms | 100V | Darlington with Base | - | 1 | - | 1 | 260mW | 1.3V | DC | - | 60mA | - | - | - | 5μs | 1.5V | - | 100V | - | - | - | 6V | - | 60mA | - | - | 5μs, 100μs | 1V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TIL117SM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 810.002575mg | 50% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | - | 250mW | 1.2V | DC | - | 60mA | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | 6V | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FOD617BS ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | 63% @ 10mA | - | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() H11A3M ON Semiconductor | 2136 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | 854.993268mg | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | SINGLE | - | - | - | 250mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2μs | - | - | 30V | - | - | - | 6V | - | - | - | - | 2μs, 2μs | - | 20% | 50nA | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FOD2742CV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | 100% @ 10mA | - | - | -25°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | 70V | Transistor | - | 1 | - | - | - | 1.2V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |