- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0530R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 7% @ 16mA | 2 | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | - | 100mW | 1.45V | 450 ns | DC | - | 25mA | - | 1 Mbps | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CNY17F3 ON Semiconductor | 135 | - | Datasheet | - | - | - | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | - | 250mW | 1.35V | - | DC | - | 100mA | - | - | 50mA | - | 4μs | 1.65V | 3.5 μs | 70V | 50mA | 1μs 2μs | - | 6V | - | - | 100mA | - | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL3700SVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | -40°C~85°C | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 45μs 0.5μs | - | - | - | - | 50mA | - | - | - | 6μs, 25μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL0701R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 500% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 2500Vrms | - | Darlington with Base | - | 1 | - | 100mW | 1.25V | - | DC | - | 20mA | - | - | 60mA | - | - | - | - | - | 60mA | - | - | 5V | - | - | - | - | - | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11D2SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300mW | - | - | 7500Vpk | 300V | Transistor with Base | - | 1 | - | 300mW | 1.15V | - | DC | - | 80mA | - | - | 100mA | - | - | - | - | 300V | 100mA | - | - | 6V | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() FOD2742BV ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 100% @ 10mA | 1 | -25°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 145mW | - | - | 2500Vrms | 70V | Transistor | SINGLE | - | - | 145mW | 1.2V | - | DC | - | 20mA | - | - | 50mA | 50 kHz | - | - | - | 400mV | 50mA | - | - | - | - | 20mA | - | 10mA | - | 200% @ 10mA | - | - | - | 50nA | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCT6S ON Semiconductor | 35 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 774mg | 20% @ 10mA | 2 | -55°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 400mW | - | - | 5000Vrms | 30V | Transistor | - | - | - | 400mW | 1.2V | - | DC | - | 60mA | 30V | - | 30mA | - | 2.4μs | - | 2.4 μs | 400mV | 30mA | - | - | 25V | 1.5V | 60mA | - | - | 0.03A | - | 2.4μs, 2.4μs | - | 20% | 100nA | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD617B300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 63% @ 10mA | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | 1 | - | 1.35V | - | DC | - | - | - | - | 50mA | - | - | - | - | 400mV | 50mA | 4μs 3μs | - | - | - | - | 50mA | 50mA | - | 125% @ 10mA | - | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNX36U ON Semiconductor | 7730 | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 80% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 200mW | 1.15V | - | DC | - | 100mA | - | - | 100mA | - | - | - | - | 30V | 100mA | - | - | 5V | - | - | - | - | - | 200% @ 10mA | 20μs, 20μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11G3M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 200% @ 1mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | 7500Vpk | 55V | Darlington with Base | - | 1 | - | 260mW | 1.3V | - | DC | - | 60mA | 55V | - | - | - | - | - | - | 55V | - | - | - | 6V | - | - | - | - | - | - | 5μs, 100μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA124R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 100% @ 1mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | - | DC | - | 50mA | - | - | 80mA | - | 3μs | - | - | 80V | 80mA | 3μs 3μs | - | 6V | - | - | - | - | - | 1200% @ 1mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N28SVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 10% @ 10mA | 1 | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | 4N28 | 4170Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.18V | - | DC | - | 60mA | - | - | - | - | 2μs | - | - | 500mV | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HMHA281V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | - | DC | - | 50mA | - | - | 50mA | - | 3μs | - | - | 400mV | 50mA | 3μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC207R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | ||
![]() H11A3S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | unknown | - | 5300Vrms | 30V | Transistor with Base | SINGLE | 1 | - | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | - | 0.06A | - | - | - | 100mA | - | - | - | 2μs, 2μs | - | 20% | 50nA | - | - | RoHS Compliant | Lead Free | ||
![]() MOC211R1VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.15V | - | DC | - | 60mA | - | - | 150mA | - | 3.2μs | 1.5V | - | 30V | 150mA | 3.2μs 4.7μs | - | 6V | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FODM121DR1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 80V | Transistor | - | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | 80mA | - | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AA3M ON Semiconductor | 5490 |
| Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.17V | - | AC, DC | - | 60mA | - | - | - | - | - | 1.5V | - | 30V | 50mA | - | - | - | - | - | 60mA | - | - | - | - | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TIL117SVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 7500Vpk | 30V | Transistor with Base | - | - | - | 250mW | 1.2V | - | DC | - | 60mA | 30V | - | - | - | 2μs | - | - | 30V | - | 2μs 2μs | - | 6V | - | - | - | - | - | - | 10μs, 10μs (Max) | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2741CSV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 100% @ 10mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | 1 | - | - | 1.5V Max | - | DC | - | 20mA | - | - | 50mA | - | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | - | - | - | - | RoHS Compliant | Lead Free |