- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Test Voltage | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD617D300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | 1 | 200mW | 1.35V | DC | - | 50mA | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 320% @ 10mA | - | 400mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11D3SD ON Semiconductor | 839 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 300mW | - | - | 5300Vrms | 200V | Transistor with Base | - | - | - | 300mW | 1.15V | DC | - | 80mA | - | - | 100mA | 5μs | - | - | 200V | 100mA | - | - | 6V | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2743CS ON Semiconductor | 2448 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | - | 1.07V | DC | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A5M ON Semiconductor | 4708 |
| Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 30% @ 10mA | 1 | -40°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | 7500Vpk | - | Transistor with Base | SINGLE | 1 | - | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | - | 2μs, 2μs | 400mV | 30% | 50nA | 30V | - | - | - | - | - | - | ||
![]() H11A817C ON Semiconductor | 8750 | - | Datasheet | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 200% @ 5mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | ||
![]() TIL113S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 300% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 250mW | - | - | 5300Vrms | 30V | Darlington with Base | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 30V | - | - | 350ns | - | - | 1.25V | - | - | 0.08A | - | - | 100mA | - | - | 350ns, 55μs | - | 300% | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N32SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N32 | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | - | - | - | - | ||
![]() HMA124 ON Semiconductor | 59000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 1mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 1200% @ 1mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() 6N136SDM ON Semiconductor | 4 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | 19% @ 16mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N136 | 5000Vrms | 20V | Transistor with Base | SINGLE | 1 | - | 100mW | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | 25mA | - | 16mA | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM217CR2V ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | FODM217 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOC206M ON Semiconductor | 12000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 63% @ 10mA | 1 | -40°C~100°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | SINGLE | - | - | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | 10mA | 125% @ 10mA | 7.5μs, 5.7μs | - | - | 50nA | - | 3kV | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOCD208R2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 251.998911mg | 40% @ 10mA | 2 | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | - | 150mA | 1.6μs | - | - | 70V | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | 125% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL2731SDV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 500% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 2500Vrms | 18V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | - | 60mA | - | - | - | - | 60mA | - | - | 5V | - | - | - | - | 300ns, 5μs | - | 2500 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2503 ON Semiconductor | 5409 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 12% @ 16mA | - | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | ||
![]() H11A817SD ON Semiconductor | 32680 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | ||
![]() 4N35SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N35 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() MCT271M ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 45% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | 7500Vpk | 30V | Transistor with Base | - | 1 | - | 260mW | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 100mA | - | - | 50mA | - | - | - | 30V | 50mA | - | - | 3V | - | 60mA | - | 90% @ 10mA | 1μs, 48μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODM453R1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 20% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 3750Vrms | 20V | Transistor | - | - | - | 100mW | 1.6V | DC | - | 25mA | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | 25mA | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCT210M ON Semiconductor | 5000 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | 150% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.33V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 1μs 11μs | - | - | - | 60mA | - | - | 1μs, 50μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() HMA2701A ON Semiconductor | 900000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 150% @ 5mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - |