- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Operating Mode | Power Dissipation | Voltage - Forward (Vf) (Typ) | Case Connection | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Transistor Application | Max Input Voltage | Output Current per Channel | Reference Voltage | Bandwidth | Rise Time | Forward Voltage | Polarity/Channel Type | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | JEDEC-95 Code | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | Max Input Current | DS Breakdown Voltage-Min | Current - DC Forward (If) (Max) | Avalanche Energy Rating (Eas) | FET Technology | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N30SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 4N30 | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | - | 5μs, 40μs (Max) | 1V | - | - | - | - | - | - | ||
![]() FOD2741AT ON Semiconductor | 2419 |
| Datasheet | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | - | 30V | 100% @ 10mA | - | -40°C~85°C | Tube | - | 0.5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 145mW | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | 1 | - | - | 145mW | 1.5V Max | - | DC | - | 20mA | 30V | - | 37V | 50mA | 2.5V | 50 kHz | - | - | - | - | 400mV | 50mA | - | - | - | - | - | - | - | - | - | - | 10mA | 200% @ 10mA | - | - | - | 9.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MOC81033SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | 108% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | - | 100mA | - | - | - | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() FOD617B3SD ON Semiconductor | 1000 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | - | 63% @ 10mA | - | -55°C~110°C | Cut Tape (CT) | 2006 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | - | 200mW | 1.2V | - | DC | - | 50mA | - | - | - | 50mA | - | - | 18μs | - | - | 18 μs | 70V | 50mA | - | 4μs 3μs | 6V | - | - | 50mA | - | - | - | - | - | 125% @ 10mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC212R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 50% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | - | - | 60mA | - | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | ||
![]() CNX39U ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | 60% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 100% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() MOC8112 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | 50% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | 260mW | - | - | - | - | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | - | - | 260mW | 1.15V | - | DC | - | 90mA | - | - | - | - | - | - | 6μs | - | - | 24 μs | 70V | - | - | 3μs 14μs | 6V | - | - | - | - | - | - | - | - | - | 4.2μs, 23μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6N138S ON Semiconductor | 2558 |
| Datasheet | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | 792.000628mg | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 100mW | - | - | - | - | - | 6N138 | - | - | 2500Vrms | 7V | Darlington with Base | - | 1 | - | - | 100mW | 1.3V | - | DC | - | 20mA | 7V | - | - | 60mA | - | - | 35μs | 1.7V | - | 10 μs | - | 60mA | - | - | 5V | - | - | 20mA | - | 20mA | - | - | - | - | 1.5μs, 7μs | - | 1300 % | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCT271 ON Semiconductor | 8570 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | 45% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | - | - | - | - | ||
![]() MOC8030 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | 300% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | 5300Vrms | 80V | Darlington | - | - | - | - | 250mW | 1.15V | - | DC | - | 60mA | - | - | - | 150mA | - | - | 3.5μs | - | - | - | 80V | 150mA | - | - | 3V | - | - | - | - | 60mA | - | - | - | - | 3.5μs, 95μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N30 ON Semiconductor | 7 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | YES | - | - | - | SILICON | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 4N30 | R-PSSO-G2 | Not Qualified | 5300Vrms | - | Darlington with Base | SINGLE WITH BUILT-IN DIODE | 1 | - | ENHANCEMENT MODE | - | 1.2V | DRAIN | DC | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | - | TO-263 | - | - | 0.29Ohm | 56A | - | 300V | 80mA | 330 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | 5μs, 40μs (Max) | 1V | - | - | - | - | - | - | ||
![]() MOC8020W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | 500% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 3.5μs, 95μs | 2V | - | - | - | - | - | - | ||
![]() FOD2712R2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 100% @ 10mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() MOC8080 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | 5300Vrms | 55V | Darlington with Base | - | 1 | - | - | - | 1.2V | - | DC | - | - | 55V | - | - | - | - | - | 3.5μs | - | - | - | 1V | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 3.5μs, 25μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121CR2V ON Semiconductor | 40114 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | - | - | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HMA2701AR1 ON Semiconductor | 900000 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | - | 50mA | - | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() HCPL0452R2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | 19% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11A617BS ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | - | 50mA | - | - | - | 125% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() MCT4R ON Semiconductor | 10 | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | 4 | TO-18 | - | - | - | 15% @ 10mA | 1 | -55°C~125°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VDC | 30V | Transistor | - | 1 | 1 | - | - | 1.3V | - | DC | - | - | - | - | - | - | - | - | 2μs | - | - | - | 500mV | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | 500mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCT2SR2VM ON Semiconductor | 28000 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | - | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2μs 1.5μs | - | - | - | - | - | 60mA | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - |