- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Operating Mode | Power Dissipation | Voltage - Forward (Vf) (Typ) | Case Connection | Input Type | Optoelectronic Device Type | Forward Current | Transistor Application | Polarity/Channel Type | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Max Input Current | DS Breakdown Voltage-Min | Current - DC Forward (If) (Max) | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT2SVM ON Semiconductor | 5000 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.25V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 2μs 1.5μs | - | - | - | - | - | - | 60mA | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | ||
![]() 6N138WV ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | compliant | - | 6N138 | - | - | 2500Vrms | - | Darlington with Base | - | 1 | - | - | 1.3V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 1.5μs, 7μs | - | - | - | - | - | - | ||
![]() MOC8108SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 250% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | 1μs 2μs | - | - | - | - | - | - | 100mA | - | - | - | 600% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | ||
![]() H11A2SR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | ||
![]() MOC81083S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 250% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | 1μs 2μs | - | - | - | - | - | - | 100mA | - | - | - | 600% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | ||
![]() H11AA4TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | - | - | 1.17V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 400mV | - | - | - | - | - | ||
![]() H11A5TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 30% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | ||
![]() 4N29TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4N29 | - | - | 4170Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | - | 5μs, 40μs (Max) | 1V | - | - | - | - | - | ||
![]() H11G3TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 200% @ 1mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Darlington with Base | - | 1 | - | - | 1.3V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 5μs, 100μs | 1.2V | - | - | - | - | - | ||
![]() MOC8108300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | 250% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | 1μs 2μs | - | - | - | - | - | - | 100mA | - | - | - | 600% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | ||
![]() H11AV2SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | compliant | - | - | - | - | 7500Vpk | - | Transistor with Base | SINGLE | 1 | - | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 0.06A | - | - | - | - | - | 60mA | - | - | - | - | 15μs, 15μs | 400mV | - | 50% | 50nA | 70V | - | ||
![]() H11A2SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | ||
![]() MCT5210SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 70% @ 3mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 10μs, 400ns | 400mV | - | - | - | - | - | ||
![]() 4N33SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 500% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4N33 | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | ||
![]() H11B815SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 600% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | 300μs 250μs Max | - | - | - | - | - | - | 50mA | - | - | - | 7500% @ 1mA | - | 1V | - | - | - | - | - | ||
![]() MCT5211SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 150% @ 1.6mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 14μs, 2.5μs | 400mV | - | - | - | - | - | ||
![]() H11A3 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | - | - | - | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 0.06A | - | - | - | - | - | 100mA | - | - | - | - | 2μs, 2μs | 400mV | - | 20% | 50nA | 30V | - | ||
![]() MCT2SD ON Semiconductor | 23170 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | ||
![]() 4N25TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | YES | - | - | - | SILICON | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | FAST SWITCHING | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 4N25 | R-PSSO-G2 | Not Qualified | 7500Vpk | - | Transistor with Base | SINGLE WITH BUILT-IN DIODE | 1 | ENHANCEMENT MODE | - | 1.18V | DRAIN | DC | - | - | SWITCHING | N-CHANNEL | - | - | - | 44A | 0.069Ohm | - | 250V | 60mA | 2055 mJ | METAL-OXIDE SEMICONDUCTOR | 307W | - | 2μs, 2μs | 500mV | - | - | - | - | - | ||
![]() H11F2M ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 854.993268mg | - | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | 7500Vpk | 30V | MOSFET | - | 1 | - | 300mW | 1.3V | - | DC | FET OUTPUT OPTOCOUPLER | 16mA | - | - | - | - | 5V | - | - | 60mA | - | - | - | - | - | - | 45μs, 45μs (Max) | - | 5V | - | - | - | RoHS Compliant |