- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AA4 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | 0.05A | - | - | 400mV | 100% | 50nA | 30V | - | - | - | ||
![]() FOD2743CTV ON Semiconductor | 1104 |
| Datasheet | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 145mW | 1.07V | DC | - | 20mA | - | 50mA | - | - | 400mV | 50mA | - | - | - | - | - | 20mA | - | 100% @ 1mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11AA3SM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11A4SR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 10% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() HCPL0700R1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 300% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Darlington with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 2600% @ 1.6mA | 1μs, 7μs | - | - | - | - | - | - | - | ||
![]() CNX38USD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 70% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() FOD2743ATV ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 50% @ 1mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | - | 1.07V | DC | - | 20mA | 70V | 50mA | - | - | 400mV | 50mA | - | - | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNX36US ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 80% @ 10mA | - | -40°C~100°C | Tube | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() MOC216R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 50% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.07V | DC | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | ||
![]() CNX35UW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() CNX35U3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | ||
![]() 4N37TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 150mW | - | 4N37 | 4170Vrms | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.18V | DC | - | 60mA | - | - | 2μs | 1.5V | 30V | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | 300mV | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() H11AV2SM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 15μs, 15μs | 400mV | - | - | - | - | - | - | ||
![]() MOC81073SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | 250mW | 1.15V | DC | - | 100mA | 70V | 50mA | 1μs | - | 70V | 50mA | 1μs 2μs | - | 6V | - | - | - | - | 300% @ 10mA | 2μs, 3μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD2712R2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 100% @ 10mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() HCPL2730WV ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792.000628mg | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | 2500Vrms | 7V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | 60mA | - | - | - | 60mA | - | - | 5V | 20mA | - | - | - | - | 300ns, 5μs | - | 2500 % | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOCD207M_F132 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 2 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | ||
![]() H11A617C300 ON Semiconductor | 20000 | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.35V | DC | - | - | - | 50mA | 4μs | - | 400mV | 50mA | 2.4μs 2.4μs | - | - | - | 50mA | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N33300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | 4N33 | 5300Vrms | 30V | Darlington with Base | - | 1 | 1 | 250mW | 1.2V | DC | - | 80mA | - | 150mA | - | 1.5V | 30V | 150mA | - | - | 3V | - | 80mA | - | - | - | 5μs, 100μs (Max) | 1V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121AR2V ON Semiconductor | 40112 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 300% @ 5mA | - | 400mV | - | - | - | - | - | - |