- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11F3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 1 | - | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | MOSFET | SINGLE | 1 | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | 1A | - | 25μs, 25μs (Max) | - | - | - | - | 0.000025s | - | - | - | - | ||
![]() H11AA3SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() MOC206R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 63% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | 125% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() FOD8153SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 600% @ 1mA | 1 | - | -30°C~105°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 105°C | -30°C | - | 200mW | - | - | 5000Vrms | 35V | Darlington | - | 1 | 200mW | 1.2V | DC | - | 50mA | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | 50mA | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 4N38S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 20% @ 10mA | 1 | 0.26W | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | compliant | 4N38 | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.08A | - | - | 80mA | - | - | - | 5μs, 5μs | 1V | 20% | 50nA | 80V | - | - | - | - | - | ||
![]() HMAA2705AR1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ||
![]() HMA2701AR3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 150% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ||
![]() 6N135V ON Semiconductor | 1435 |
| Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 818.989374mg | 7% @ 16mA | 1 | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | 0°C | - | 100mW | - | 6N135 | 2500Vrms | 20V | Transistor with Base | - | 1 | 100mW | 1.45V | DC | - | 25mA | 1 Mbps | 8mA | 1.5μs | 1.7V | 1.5 μs | - | 8mA | - | - | 5V | 25mA | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOC223VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | 500% @ 1mA | 1 | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 30V | Darlington with Base | - | - | 250mW | 1.08V | DC | - | 60mA | - | 150mA | 1μs | - | - | 1V | 150mA | 8μs 110μs | - | 6V | 60mA | - | - | - | - | 10μs, 125μs | - | 1000 % | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MOC119 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 300% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 3.5μs, 95μs | 1V | - | - | - | - | - | - | - | - | ||
![]() H11AA814A300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 50% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | - | 150% @ 1mA | - | 200mV | - | - | - | - | - | - | - | - | ||
![]() MCT5201S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 120% @ 5mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 2.5μs 16μs | - | - | - | 50mA | - | - | - | 3μs, 12μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() FOD2743ASV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 50% @ 1mA | - | - | -40°C~85°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 5000Vrms | - | Transistor | - | 1 | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() CNX36USD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 80% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() CNY17F1300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 40% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | - | ||
![]() H11D4W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() H11G3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 200% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs | 1.2V | - | - | - | - | - | - | - | - | ||
![]() MOC213R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 100% @ 10mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | - | - | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() HMHA2801AR1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-Mini-Flat | - | 80% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 160% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | ||
![]() 6N136W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 19% @ 16mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | 6N136 | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - |