- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNX39U3SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 60% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 100% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() MOC8105W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 65% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() HMHA2801R1V ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-Mini-Flat | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V Max | DC | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 300mV | - | - | - | ||
![]() TIL113SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 300% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 350ns, 55μs | 1.25V | - | - | - | ||
![]() HMA2701R1 ON Semiconductor | 900000 | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V Max | DC | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() CNX48US ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 350% @ 500μA | - | -55°C~100°C | Tube | 2000 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 3.5μs, 36μs | 1V | - | - | - | ||
![]() CNX35US ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 40% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX38U3SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 70% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX39U3S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 60% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 100% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() H11D1TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 20% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 4170Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() H11AV2VM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 50% @ 10mA | 1 | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | compliant | - | 7500Vpk | Transistor with Base | SINGLE | 1 | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06A | 60mA | - | 15μs, 15μs | 400mV | 50% | 50nA | 70V | ||
![]() H11A5SR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A2VM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 20% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() CNX36U3S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 80% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNY17F1W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 40% @ 10mA | - | -55°C~100°C | Tube | 2007 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.35V | DC | - | 1μs 2μs | - | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() 6N138W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | compliant | 6N138 | 2500Vrms | Darlington with Base | - | 1 | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20mA | - | 1.5μs, 7μs | - | - | - | - | ||
![]() CNX35USD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNY173300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.35V | DC | - | 1μs 2μs | - | 100mA | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() MOC8101SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC208R1VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 3.2μs 4.7μs | - | 60mA | 125% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - |