- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N138W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | 6N138 | 2500Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 1.5μs, 7μs | - | - | - | - | ||
![]() CNX35USD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNY173300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() MOC8101SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC208R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | 60mA | - | 125% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | ||
![]() H11AA2SR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | -40°C~100°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 400mV | - | - | - | ||
![]() H11AA1TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 400mV | - | - | - | ||
![]() MOCD211R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Transistor | 2 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | - | 60mA | - | - | 7.5μs, 5.7μs | 400mV | - | - | - | ||
![]() H11AV2SR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 15μs, 15μs | 400mV | - | - | - | ||
![]() CNX35U300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX38US ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 70% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX35U300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 160% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX36U300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 80% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNY1723SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 63% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | - | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() CNY173SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() FOD617B300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | 63% @ 10mA | - | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | 110°C | -55°C | 200mW | - | - | 5000Vrms | 70V | Transistor | 1 | - | 1.35V | DC | - | 50mA | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3μs | - | 50mA | 20mA | 125% @ 10mA | - | 400mV | No SVHC | RoHS Compliant | - | ||
![]() FOD617CW ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | 110°C | -55°C | 200mW | - | - | 5000Vrms | 70V | Transistor | 1 | 200mW | 1.35V | DC | - | 50mA | - | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | 6V | 50mA | 50mA | 200% @ 10mA | - | 400mV | No SVHC | RoHS Compliant | - | ||
![]() MCT5211300 ON Semiconductor | 17924 |
| Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 150% @ 1.6mA | 1 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 260mW | - | - | 5300Vrms | 30V | Transistor with Base | - | 260mW | 1.25V | DC | - | 50mA | 30V | - | 150mA | - | - | - | 400mV | 150mA | - | 6V | - | - | - | 14μs, 2.5μs | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2530V ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 818.989374mg | 7% @ 16mA | - | -55°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | 100mW | - | - | 2500Vrms | 20V | Transistor | 2 | 100mW | 1.45V | DC | - | 25mA | - | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | 5V | - | - | 50% @ 16mA | 450ns, 500ns | - | - | RoHS Compliant | Lead Free | ||
![]() MOC8104S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | - | 256% @ 10mA | 2μs, 3μs | 400mV | - | - | - |