- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A4VM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 10% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A4TVM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11D2W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | 2000 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() H11AV2SR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 50% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | compliant | - | 7500Vpk | Transistor with Base | SINGLE | 1 | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06A | 60mA | - | 15μs, 15μs | 400mV | 50% | 50nA | 70V | ||
![]() H11D3W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() CNX38U3S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 70% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX48U3SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 350% @ 500μA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 3.5μs, 36μs | 1V | - | - | - | ||
![]() SL5501W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 25% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() 6N135W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | 7% @ 16mA | - | -55°C~100°C | Tube | 2004 | Obsolete | 1 (Unlimited) | - | compliant | 6N135 | 2500Vrms | Transistor with Base | - | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 25mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ||
![]() MOC8080W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 3.5μs, 25μs | 1V | - | - | - | ||
![]() FOD250LSD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 8-SMD | 15% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | - | 25mA | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | ||
![]() H11A5SM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A2TVM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A5TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 30% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A5SR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A2SR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11AA2TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.17V | AC, DC | - | - | - | 60mA | - | - | 400mV | - | - | - | ||
![]() CNY17F2W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 63% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.35V | DC | - | 1μs 2μs | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | ||
![]() CNX36U300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 80% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | ||
![]() CNX38U300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 70% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 100mA | 210% @ 10mA | 20μs, 20μs | 400mV | - | - | - |