- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N363SD ON Semiconductor | 10819 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | 250mW | - | 4N36 | 5300Vrms | 30V | Transistor with Base | - | 1 | - | 250mW | 1.18V | - | DC | - | - | 100mA | - | - | - | - | - | 30V | - | - | 6V | - | - | - | - | 2μs, 2μs | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4N26300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 250mW | - | 4N26 | 5300Vrms | 30V | Transistor with Base | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | 500mV | - | - | - | - | 100mA | - | - | 2μs, 2μs | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD617AW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | 70V | 40% @ 10mA | 1 | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | 110°C | -55°C | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | 1.35V | - | DC | - | - | 50mA | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | 80% @ 10mA | - | 400mV | - | No SVHC | RoHS Compliant | - | ||
![]() FOD815300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | 600% @ 1mA | 1 | -30°C~105°C | Tube | - | - | Obsolete | 1 (Unlimited) | 105°C | -30°C | 200mW | - | - | 5000Vrms | 35V | Darlington | - | 1 | - | 200mW | 1.2V | - | DC | - | - | 50mA | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | No SVHC | RoHS Compliant | - | ||
![]() FOD617BW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | 110°C | -55°C | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | 1.35V | - | DC | - | - | 50mA | - | 50mA | 18μs | 1.65V | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | 125% @ 10mA | - | 400mV | - | No SVHC | RoHS Compliant | - | ||
![]() FOD617C300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | 100% @ 10mA | - | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | 1.35V | - | DC | - | - | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | - | 20mA | 200% @ 10mA | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HMA121CR3V-NF098 ON Semiconductor | 55 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 100% @ 5mA | - | -40°C~100°C | Cut Tape (CT) | - | - | Discontinued | 1 (Unlimited) | - | - | 150mW | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | - | DC | - | - | 10mA | 80V | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | 50mA | - | 200% @ 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A8173SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | - | DC | - | - | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F3SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | 250mW | - | - | 4170Vrms | 70V | Transistor | - | 1 | - | 250mW | 1.35V | - | DC | - | - | 60mA | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | 60mA | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | RoHS Compliant | - | ||
![]() H11A817B3SD ON Semiconductor | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 130% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | - | DC | - | - | - | - | 50mA | 2.4μs | - | - | 70V | 50mA | 2.4μs 2.4μs | - | 50mA | 50mA | - | 260% @ 5mA | - | 200mV | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL3700WV ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 792mg | - | - | - | -40°C~85°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | 305mW | - | - | 2500Vrms | - | Darlington | 30mA | 1 | - | 210mW | - | 6 μs | AC, DC | 40 μs | - | 50mA | - | 30mA | 45μs | - | 500 ns | - | 30mA | 45μs 0.5μs | - | 50mA | - | - | - | 6μs, 25μs | - | No | - | RoHS Compliant | Lead Free | ||
![]() CNX36UW ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 80% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | ||
![]() H11AV2AM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 15μs, 15μs | 400mV | - | - | - | - | ||
![]() CNY173FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | 60mA | - | 200% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() CNY174W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | - | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | ||
![]() MOC8102300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 73% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | - | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() FOD250LS ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | 15% @ 16mA | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | ||
![]() FOD2741CTV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 100% @ 10mA | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.5V Max | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | ||
![]() MOC8105S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 65% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | - | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() HCPL2503SD ON Semiconductor | 13800 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 12% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 450ns, 300ns | - | - | - | - | - |