- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA2701AR3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA124R3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 100% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 1200% @ 1mA | - | 400mV | - | - | - | ||
![]() H11A617C3SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 200mW | 1.35V | DC | - | 50mA | 50mA | 18μs | 18 μs | 70V | 50mA | 2.4μs 2.4μs | 6V | 50mA | - | 200% @ 10mA | - | - | No | RoHS Compliant | Lead Free | ||
![]() HMA121DV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | ||
![]() H11G13SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 1000% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1V | - | - | - | ||
![]() FODB100V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-TEBGA | - | 4-BGA (3.5x3.5) | 100% @ 1mA | - | -40°C~125°C | Tape & Reel (TR) | - | Microcoupler™ | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | - | Transistor | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | 1μs 5μs | - | - | 30mA | - | 3μs, 5μs | 400mV | - | - | - | ||
![]() HCPL0452V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 19% @ 16mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | compliant | - | 2500Vrms | - | Transistor | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 300ns | - | - | RoHS Compliant | - | ||
![]() 6N138SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 6N138 | 2500Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | 20mA | - | 1.5μs, 7μs | - | - | - | - | ||
![]() TIL111S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | -55°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | compliant | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 10μs 10μs Max | - | - | 100mA | - | - | 400mV | - | - | - | ||
![]() 4N25FVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | 4N25 | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | ||
![]() FOD2742CR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 100% @ 10mA | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | compliant | - | 2500Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | ||
![]() 6N135WV ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 7% @ 16mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | compliant | 6N135 | 2500Vrms | - | Transistor with Base | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ||
![]() SL5511W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 25% @ 2mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() CNY172FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() CNY173FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | 60mA | 200% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() FOD617DW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 160% @ 10mA | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 4μs 3μs | - | - | 50mA | 320% @ 10mA | - | 400mV | - | - | - | ||
![]() MOC80203S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 2V | - | - | - | ||
![]() MOC223R1VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 500% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | - | Darlington with Base | 1 | - | 1.08V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | - | ||
![]() H11D2300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() CNY171FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | 60mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - |