- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA121AR2 ON Semiconductor | 6520 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() HMA121CR2 ON Semiconductor | 7540 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | - | ||
![]() MOC8105300 ON Semiconductor | 39993 |
| Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 65% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5300Vrms | 30V | Transistor | - | 1 | - | - | 1.15V | DC | - | - | 30V | 50mA | 1μs | - | 400mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 133% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N273S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | ||
![]() MOC8021S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 1000% @ 10mA | - | - | -55°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 5300Vrms | - | Darlington | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 3.5μs, 95μs | 2V | - | - | - | - | - | - | - | ||
![]() H11A4 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 10% @ 10mA | 1 | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | - | 2μs, 2μs | 400mV | 10% | 50nA | 30V | - | - | - | - | ||
![]() H11F3 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1 | - | -55°C~100°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | compliant | - | 5300Vrms | - | MOSFET | SINGLE | 1 | - | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | 1A | - | 25μs, 25μs (Max) | - | - | - | - | 0.000025s | - | - | - | ||
![]() H11D2 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | ||
![]() MOC8101 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | 50% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | ||
![]() TIL113 ON Semiconductor | 50 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | 300% @ 10mA | 1 | 0.25W | -55°C~100°C | Tube | 2000 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | compliant | - | 5300Vrms | - | Darlington with Base | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.08A | - | - | 100mA | - | - | 350ns, 55μs | 1.25V | 300% | - | 30V | - | - | - | - | ||
![]() MOC205VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | 40% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | - | 250mW | 1.15V | DC | - | 60mA | - | 150mA | 3.2μs | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | 60mA | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() H11A817A300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | - | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | 50mA | 2.4μs | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | 50mA | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F4W ON Semiconductor | 7500 | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 160% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | 50mA | - | - | 300mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A8173S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | 50mA | 2.4μs | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC80503SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 500% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 3.5μs, 95μs | - | - | - | - | - | - | - | - | ||
![]() CNY17F1SVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | 40% @ 10mA | - | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 4170Vrms | 70V | Transistor | - | 1 | - | 250mW | 1.35V | DC | - | 60mA | - | 50mA | 4μs | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | 60mA | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MOC81123S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | 90mA | - | - | 4.2μs, 23μs | 400mV | - | - | - | - | - | - | - | ||
![]() H11B23SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 200% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 25μs, 18μs | 1V | - | - | - | - | - | - | - | ||
![]() H11B2300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 200% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 25μs, 18μs | 1V | - | - | - | - | - | - | - | ||
![]() H11G13S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 1000% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 5μs, 100μs | 1V | - | - | - | - | - | - | - |