- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM217AV ON Semiconductor | 20000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 80% @ 5mA | - | -55°C~110°C | - | - | FODM217 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 160% @ 5mA | 3μs, 3μs | 400mV | - | ROHS3 Compliant | - | ||
![]() FODM217BV ON Semiconductor | 1140 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 130% @ 5mA | - | -55°C~110°C | - | - | FODM217 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 260% @ 5mA | 3μs, 3μs | 400mV | - | ROHS3 Compliant | - | ||
![]() FODM217DV ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 300% @ 5mA | - | -55°C~110°C | - | - | FODM217 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | ROHS3 Compliant | - | ||
![]() HMA2701AR1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() FOD816S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 600% @ 1mA | 1 | -30°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | 200mW | - | 5000Vrms | 35V | Darlington | 1 | 1 | 200mW | 1.2V | AC, DC | 50mA | - | 75mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 50mA | 7500% @ 1mA | - | 1V | - | RoHS Compliant | Lead Free | ||
![]() HCPL2731WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 792.000628mg | 500% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 100mW | - | 2500Vrms | 18V | Darlington | 2 | - | 100mW | 1.3V | DC | 20mA | - | 60mA | - | - | - | - | 60mA | - | 5V | 20mA | - | - | 300ns, 5μs | - | 2500 % | RoHS Compliant | Lead Free | ||
![]() H11A817B300W ON Semiconductor | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | 130% @ 5mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | 200mW | - | 5300Vrms | 70V | Transistor | 1 | 1 | 200mW | 1.2V | DC | 50mA | - | 50mA | 18μs | 1.5V | 18 μs | 70V | 50mA | 2.4μs 2.4μs | 6V | 50mA | 50mA | 260% @ 5mA | - | 200mV | - | RoHS Compliant | Lead Free | ||
![]() H11AG1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() FODM453R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-Mini-Flat | - | 20% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.6V | DC | - | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 400ns, 350ns | - | - | - | - | ||
![]() CNW85 ON Semiconductor | 7800 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 0.63% @ 10mA | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5900Vrms | - | Transistor with Base | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 3.20% @ 10mA | - | 400mV | - | Non-RoHS Compliant | - | ||
![]() CNW11AV2 ON Semiconductor | 3800 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 50% @ 10mA | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4000Vrms | - | Transistor with Base | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mV | - | Non-RoHS Compliant | - | ||
![]() 4N25S ON Semiconductor | 200 | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | ||
![]() MOC8106SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 150% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8050SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | - | - | - | - | ||
![]() CNW82 ON Semiconductor | 300 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 0.4% @ 10mA | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5900Vrms | - | Transistor | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mV | - | Non-RoHS Compliant | - | ||
![]() MOC8104300 ON Semiconductor | 39990 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | - | 5300Vrms | 30V | Transistor | 1 | - | - | 1.15V | DC | - | 30V | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | - | 100mA | 256% @ 10mA | 2μs, 3μs | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F1TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 250mW | - | 4170Vrms | 70V | Transistor | 1 | - | - | 1.35V | DC | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3.5μs Max | - | - | 60mA | 80% @ 10mA | 2μs, 3μs | - | - | RoHS Compliant | - | ||
![]() H11AA814AS ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 150% @ 1mA | - | 200mV | - | - | - | ||
![]() H11AA814ASD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 150% @ 1mA | - | 200mV | - | - | - | ||
![]() H11AA814SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 20% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 300% @ 1mA | - | 200mV | - | - | - |