- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Element Configuration | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Reference Voltage | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2731M ON Semiconductor | 38000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 891mg | - | 500% @ 1.6mA | 2 | -40°C~100°C | Tube | 2014 | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | - | Darlington | - | 2 | - | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 100 kbps | 60mA | - | - | - | - | - | - | - | - | - | 20mA | - | 0.06A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD053LR2 ON Semiconductor | 47 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 15% @ 16mA | 2 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | - | 100mW | - | 2500Vrms | 7V | Transistor | - | 2 | - | 100mW | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8173SD ON Semiconductor | 34 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 0g | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | - | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | - | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCT62 ON Semiconductor | 4060 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 774mg | - | 100% @ 5mA | 2 | -55°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED, VDE APPROVED | - | - | - | 400mW | - | 5000Vrms | 85V | Transistor | - | - | - | 400mW | - | 1.2V | DC | - | 60mA | 30V | - | 30mA | - | 2.4μs | - | 400mV | 30mA | - | 25V | 1.5V | 60mA | - | 20mA | 0.03A | - | 2.4μs, 2.4μs | - | - | 100% | 100nA | - | - | 4mm | 10.18mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY172SM ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 63% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | - | 250mW | - | 4170Vrms | 70V | Transistor with Base | SINGLE | 1 | - | 250mW | - | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | 50mA | - | 6μs | 24 μs | 400mV | - | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0501R2 ON Semiconductor | 32300 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 19% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR OUTPUT | - | - | - | 100mW | - | 2500Vrms | - | Transistor with Base | SINGLE | 1 | - | 100mW | 8mA | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | 5V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11F1SM ON Semiconductor | 3400 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | - | 300mW | - | 7500Vpk | - | MOSFET | SINGLE | 1 | - | 300mW | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | 5V | - | - | 30V | 0.000025s | 3.53mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F2SR2M ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 63% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | - | - | 250mW | - | 4170Vrms | 70V | Transistor | SINGLE | 1 | - | 250mW | - | 1.35V | DC | - | 60mA | 70V | - | 50mA | - | 6μs | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL2731SDM ON Semiconductor | 6520 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 720mg | - | 500% @ 1.6mA | 2 | -40°C~100°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | - | Darlington | - | 2 | - | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 100 kbps | - | - | - | - | - | - | - | - | - | - | 20mA | - | 0.06A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM453R2V ON Semiconductor | 68868 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | - | 20% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | 100mW | - | 3750Vrms | 20V | Transistor | SINGLE | 1 | - | - | - | 1.6V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | 16mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AA1SR2M ON Semiconductor | 143 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | - | 250mW | - | 4170Vrms | 100V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.17V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | 60mA | - | 60mA | 0.05A | - | - | - | - | 20% | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL4503SDM ON Semiconductor | 15000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | 19% @ 16mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | 100mW | - | 5000Vrms | 20V | Transistor with Base | SINGLE | - | - | 100mW | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM121B ON Semiconductor | 6520 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 155mg | - | 50% @ 5mA | 1 | -40°C~110°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 150mW | - | 1.3V Max | DC | - | 50mA | 80V | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | 50mA | - | 150% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD213M ON Semiconductor | 6520 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 100% @ 10mA | 2 | -40°C~100°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | - | 70V | - | 250mW | - | 2500Vrms | 70V | Transistor | - | - | - | 250mW | - | 1.25V | DC | - | 60mA | 70V | - | 150mA | - | 1.6μs | 2.2 μs | 400mV | 150mA | 1.6μs 2.2μs | 6V | 1.55V | 60mA | - | 30mA | 0.15A | - | 3μs, 2.8μs | - | 6V | 100% | 50nA | - | - | 3.43mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817BS ON Semiconductor | 6300 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 0g | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | - | - | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8143SD ON Semiconductor | 2705 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 0g | - | 20% @ 1mA | 1 | -55°C~105°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | - | - | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | AC, DC | - | 50mA | 70V | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0701R2 ON Semiconductor | 33000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | - | - | 100mW | - | 2500Vrms | - | Darlington with Base | SINGLE | 1 | - | 100mW | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 300ns, 1.6μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N32SR2M ON Semiconductor | 30000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 500% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | - | - | - | 250mW | 4N32 | 4170Vrms | 30V | Darlington with Base | SINGLE | - | - | 250mW | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | 5μs | 100 μs | 1V | 150mA | - | 3V | - | 80mA | - | - | - | - | 5μs, 100μs (Max) | - | - | 500% | - | - | 0.000005s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2741A ON Semiconductor | 11000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 891mg | 70V | 100% @ 10mA | 1 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | - | 30V | - | 145mW | - | 5000Vrms | 70V | Transistor | - | - | Single | 145mW | - | 1.5V Max | DC | - | 20mA | 30V | - | 50mA | 2.495V | - | - | 400mV | 50mA | - | - | - | 20mA | - | 1mA | - | 200% @ 10mA | - | - | - | - | 50nA | - | - | 3.94mm | 9.91mm | 6.86mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8523SD ON Semiconductor | 3600 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 0g | 300V | 1000% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | VDE APPROVED | - | - | TR | 150mW | - | 5000Vrms | 300V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 200mW | - | - | DC | - | 50mA | 300V | - | 150mA | - | 300μs | 100 μs | 1.2V | 150mA | 100μs 20μs | 6V | - | 50mA | - | 10mA | - | 15000% @ 1mA | - | 100°C | - | - | 200nA | - | 0.0003s | 4.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |