- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNW11AV1 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 100% @ 10mA | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4000Vrms | - | Transistor with Base | 1 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 300% @ 10mA | - | 400mV | - | - | Non-RoHS Compliant | - | ||
![]() FOD270LSD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | 400% @ 500μA | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Darlington with Base | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 7000% @ 500μA | 3μs, 50μs | - | - | - | - | - | ||
![]() HCPL0453R1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 19% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2500Vrms | - | Transistor | 1 | - | - | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | ||
![]() CNY174300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | ||
![]() CNY172300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 63% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | 260mW | - | 5300Vrms | 70V | Transistor with Base | 1 | - | - | 260mW | 1.35V | DC | - | 90mA | - | 50mA | 6μs | - | 24 μs | 70V | - | 1μs 2μs | 6V | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | RoHS Compliant | - | ||
![]() MCT61W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 882mg | 50% @ 5mA | 2 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 400mW | - | 5000Vrms | 30V | Transistor | - | - | - | 400mW | 1.2V | DC | - | 60mA | - | 30mA | 2.4μs | - | - | 400mV | 30mA | - | 25V | - | - | - | 2.4μs, 2.4μs | - | - | - | RoHS Compliant | - | ||
![]() HMA2701BR3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMA121BR1 ON Semiconductor | 21000 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 150% @ 5mA | - | 400mV | - | - | - | - | ||
![]() MOC8111W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 260mW | - | 5300Vrms | 70V | Transistor | 1 | - | 1 | - | 1.15V | DC | - | - | - | - | 2μs | - | - | 400mV | - | 2μs 11μs | - | - | 90mA | - | 3μs, 18μs | 400mV | - | - | RoHS Compliant | Lead Free | ||
![]() MCT2201S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | 260mW | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 260mW | 1.25V | DC | - | 100mA | - | 50mA | 2μs | - | - | 30V | 50mA | - | 3V | - | - | - | 2μs, 2μs | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11G3300W ON Semiconductor | 16839 |
| Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | - | 200% @ 1mA | 1 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 260mW | - | 5300Vrms | 55V | Darlington with Base | 1 | - | 1 | 260mW | 1.3V | DC | - | 60mA | - | - | 5μs | 1.5V | - | 55V | - | - | 6V | - | 60mA | - | 5μs, 100μs | 1.2V | - | - | RoHS Compliant | Lead Free | ||
![]() 4N25FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N25 | 7500Vpk | - | Transistor with Base | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | - | ||
![]() H11A817CS ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 200% @ 5mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 400% @ 5mA | - | 200mV | - | - | - | - | ||
![]() H11AA3 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | ||
![]() CNY174TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 160% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 250mW | - | 4170Vrms | 70V | Transistor with Base | 1 | - | - | 250mW | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | 50mA | 6μs | - | 3.5 μs | 70V | - | 4μs 3.5μs Max | 6V | 60mA | - | 320% @ 10mA | 2μs, 3μs | - | - | No | RoHS Compliant | Lead Free | ||
![]() HMA121EV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 150% @ 5mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMA121AR1 ON Semiconductor | 21000 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | - | ||
![]() MCT5211SVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810.002575mg | 150% @ 1.6mA | - | -40°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | 260mW | - | 4170Vrms | 30V | Transistor with Base | 1 | - | - | 260mW | 1.25V | DC | - | 50mA | - | 150mA | - | - | - | 30V | 150mA | - | 6V | 50mA | - | - | 14μs, 2.5μs | - | - | - | RoHS Compliant | - | ||
![]() 4N29TVM ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864.008416mg | 100% @ 10mA | - | -40°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | - | - | 250mW | 4N29 | 4170Vrms | 30V | Darlington with Base | 1 | - | - | 250mW | 1.2V | DC | - | 80mA | - | 150mA | - | - | - | 30V | 150mA | - | 3V | 80mA | - | - | 5μs, 40μs (Max) | - | - | No | RoHS Compliant | - | ||
![]() H11F1300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 300mW | - | 5300Vrms | 30V | MOSFET | - | 5V | - | 300mW | 1.3V | DC | - | 16mA | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | 25μs, 25μs (Max) | - | 5V | - | RoHS Compliant | Lead Free |