- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2730SDV ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 300% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 100mW | - | 2500Vrms | 7V | Darlington | 2 | 100mW | 1.3V | DC | 20mA | - | 60mA | - | - | 60mA | - | 5V | 20mA | - | - | 300ns, 5μs | - | 2500 % | - | RoHS Compliant | Lead Free | ||
![]() HMA2701R3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMA121DR3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMA121BR2V ON Semiconductor | 40113 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 150% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HCPL2730SV ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | yes | Obsolete | 1 (Unlimited) | 100mW | - | 2500Vrms | 7V | Darlington | 2 | 100mW | 1.3V | DC | 20mA | - | 60mA | - | - | 60mA | - | 5V | 20mA | - | - | 300ns, 5μs | - | 2500 % | - | RoHS Compliant | Lead Free | ||
![]() HMA121DR1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() MOC256VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | 250mW | 1.2V | AC, DC | 60mA | - | 150mA | - | 400mV | 150mA | - | - | 60mA | - | - | - | - | 150 % | No | RoHS Compliant | Lead Free | ||
![]() HCPL2730V ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 818.989374mg | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | yes | Obsolete | 1 (Unlimited) | 100mW | - | 2500Vrms | 7V | Darlington | 2 | 100mW | 1.3V | DC | 20mA | - | 60mA | - | - | 60mA | - | 5V | 20mA | - | - | 300ns, 5μs | - | 2500 % | - | RoHS Compliant | Lead Free | ||
![]() HCPL2731SV ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | 500% @ 1.6mA | - | -40°C~85°C | Tube | - | yes | Obsolete | 1 (Unlimited) | 100mW | - | 2500Vrms | 18V | Darlington | 2 | 100mW | 1.3V | DC | 20mA | - | 60mA | - | - | 60mA | - | 5V | 20mA | - | - | 300ns, 5μs | - | 2500 % | No | RoHS Compliant | Lead Free | ||
![]() MOC8112M ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 7500Vpk | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | 3μs 14μs | - | - | 90mA | - | 4.2μs, 23μs | 400mV | - | - | - | - | ||
![]() MOC8106300 ON Semiconductor | 4799 |
| Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | 250mW | - | 5300Vrms | 70V | Transistor | 1 | - | 1.15V | DC | - | 70V | 50mA | 1μs | 400mV | 50mA | 1μs 2μs | - | - | 100mA | 150% @ 10mA | 2μs, 3μs | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11G1SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 1000% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2000 | - | Obsolete | 1 (Unlimited) | 260mW | - | 5300Vrms | 100V | Darlington with Base | - | 260mW | 1.3V | DC | 60mA | - | - | 5μs | 100V | - | - | 6V | - | - | - | 5μs, 100μs | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA2701BV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 80% @ 5mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() H11B1300 ON Semiconductor | 2278 |
| Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 500% @ 1mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | 250mW | - | 5300Vrms | 25V | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | 25μs | 1V | - | - | - | - | 100mA | - | 25μs, 18μs | - | - | - | RoHS Compliant | - | ||
![]() 4N26SVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 20% @ 10mA | 1 | -40°C~100°C | Tube | - | yes | Obsolete | 1 (Unlimited) | 150mW | 4N26 | 4170Vrms | 30V | Transistor with Base | - | 250mW | 1.18V | DC | 60mA | - | - | 2μs | 500mV | - | - | 6V | 60mA | - | - | 2μs, 2μs | - | - | No | RoHS Compliant | Lead Free | ||
![]() FOD817DW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 300% @ 5mA | - | -55°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | - | Transistor | 1 | - | 1.2V | DC | - | - | - | - | - | - | 4μs 3μs | - | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | - | ||
![]() CNY17F4S ON Semiconductor | 1639 |
| Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | ||
![]() 4N27 ON Semiconductor | 730 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | 4N27 | 5300Vrms | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | ||
![]() CNY172W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | ||
![]() MOC80303S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | - | Darlington | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | - | - | - | - | - |