- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A1S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | ||
![]() 4N333SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N33 | 5300Vrms | - | Darlington with Base | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | - | - | - | - | ||
![]() MOC8101300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() H11B8153SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 600% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Darlington | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 300μs 250μs Max | - | - | 50mA | 7500% @ 1mA | - | 1V | - | - | - | - | ||
![]() CNY172 ON Semiconductor | 246 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | ||
![]() CNY1733S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | ||
![]() HMA2701BR1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMA2701BR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-Mini-Flat | - | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() MOC256R2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2003 | yes | Obsolete | 1 (Unlimited) | - | - | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | - | 250mW | 1.2V | AC, DC | 60mA | - | 150mA | - | - | - | 400mV | 150mA | - | - | 60mA | - | - | - | - | 150 % | No | RoHS Compliant | Lead Free | ||
![]() HMA121BR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 150% @ 5mA | - | 400mV | - | - | - | - | ||
![]() H11AA814A300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 200mW | - | 5300Vrms | 70V | Transistor | 1 | 1 | - | 1.2V | AC, DC | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | 50mA | 150% @ 1mA | - | 200mV | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121D ON Semiconductor | 7540 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMA121DR2 ON Semiconductor | 6520 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMHA2801CR2V ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2003 | yes | Obsolete | 1 (Unlimited) | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | - | 150mW | 1.3V Max | DC | 50mA | - | 50mA | 9μs | - | 9 μs | 80V | 50mA | 3μs 3μs | 6V | - | - | 400% @ 5mA | - | 300mV | - | - | RoHS Compliant | Lead Free | ||
![]() HMAA2705R4V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMAA2705R3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() CNY17F3TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 250mW | - | 4170Vrms | 70V | Transistor | 1 | - | - | 1.35V | DC | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3.5μs Max | - | - | 60mA | 200% @ 10mA | 2μs, 3μs | - | - | - | RoHS Compliant | - | ||
![]() MOC8105 ON Semiconductor | 4040 |
| Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 65% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 250mW | - | 5300Vrms | 30V | Transistor | 1 | 1 | - | 1.15V | DC | - | 30V | 50mA | 1μs | 1.15V | - | 400mV | 50mA | 1μs 2μs | - | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121DR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMA121DR3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - |