- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC119300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 300% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | ||
![]() MOC8102S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 73% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() MCT5201W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 120% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2.5μs 16μs | - | 50mA | - | 3μs, 12μs | 400mV | - | - | ||
![]() MOC8080300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 3.5μs, 25μs | 1V | - | - | ||
![]() MOC8104300W ON Semiconductor | 39991 | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 160% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 256% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() MOC215R2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 20% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | 1 | - | - | 1.07V | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | 60mA | - | 4μs, 4μs | 400mV | - | - | ||
![]() CNY17F43SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 160% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | ||
![]() MOC8113S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 260mW | - | - | 5300Vrms | 70V | Transistor | - | - | 260mW | 1.15V | DC | - | 90mA | - | 6μs | - | 24 μs | 70V | - | 3μs 14μs | 6V | - | - | 4.2μs, 23μs | - | RoHS Compliant | Lead Free | ||
![]() H11AG33S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | ||
![]() 4N27S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() CNY17F2S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | ||
![]() 6N138SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | - | 300% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | 6N138 | 2500Vrms | - | Darlington with Base | 1 | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 20mA | - | 1.5μs, 7μs | - | - | - | ||
![]() CNY17F3SR2VM_F132 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4170Vrms | - | Transistor | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | 60mA | 200% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() FOD617D3SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 160% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | - | 50mA | 320% @ 10mA | - | 400mV | - | - | ||
![]() H11A817AW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 80% @ 5mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | 50mA | 160% @ 5mA | - | 200mV | - | - | ||
![]() MOC8021SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 1000% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 2V | - | - | ||
![]() 4N33S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 500% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4N33 | 5300Vrms | - | Darlington with Base | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | - | - | ||
![]() H24B2 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 400% @ 5mA | - | -55°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | 1 | - | - | 1.7V Max | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 105μs, 60μs | 1V | Non-RoHS Compliant | - | ||
![]() FOD2711T ON Semiconductor | 1648 |
| Datasheet | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 8-DIP | 100% @ 10mA | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | 30V | - | - | - | 5000Vrms | 30V | Transistor | 1 | 1 | - | 1.5V Max | DC | - | 20mA | 50mA | - | 1.5V | - | 400mV | 50mA | - | - | - | 200% @ 10mA | - | 400mV | RoHS Compliant | Lead Free | ||
![]() MOC8102W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | 73% @ 10mA | - | -55°C~100°C | Tube | 2007 | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 250mW | - | - | 5300Vrms | 30V | Transistor | 1 | 1 | - | 1.15V | DC | - | - | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | RoHS Compliant | Lead Free |