- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA2701AR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 300mV | - | - | ||
![]() HMA121FR4V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() HMA121FR1 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() HMA124R3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 100% @ 1mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 1200% @ 1mA | - | 400mV | - | - | ||
![]() HMA2701AV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 150% @ 5mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 300mV | - | - | ||
![]() HMA121ER4V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 400mV | - | - | ||
![]() HMA2701BR3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 160% @ 5mA | - | 300mV | - | - | ||
![]() HMA121AR3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 400mV | - | - | ||
![]() HMA121AR4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 400mV | - | - | ||
![]() HMA121ER3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 400mV | - | - | ||
![]() CNY171S ON Semiconductor | 295 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 40% @ 10mA | 1 | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 260mW | - | 5300Vrms | 70V | Transistor with Base | 1 | 260mW | 1.35V | DC | 90mA | 50mA | 4μs | 1.5V | 20 μs | 70V | 1μs 2μs | 6V | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | RoHS Compliant | Lead Free | ||
![]() 4N28FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 4N28 | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() 4N28W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | 2003 | Obsolete | 1 (Unlimited) | - | - | - | 4N28 | 5300Vrms | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() CNX48USD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 350% @ 500μA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 100mA | - | 3.5μs, 36μs | 1V | - | - | ||
![]() FODM121FR2 ON Semiconductor | 6520 | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() FOD815S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 600% @ 1mA | - | -30°C~105°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Darlington | 1 | - | 1.2V | DC | - | - | - | - | - | - | 60μs 53μs | - | 50mA | 7500% @ 1mA | - | 1V | - | - | ||
![]() FODM2701BR1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.4V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 300mV | - | - | ||
![]() MOC81053SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 65% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() MOC8108S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 250% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 600% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() MOC8105SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 65% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 133% @ 10mA | 2μs, 3μs | 400mV | - | - |