- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL5501300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 25% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() SL5511300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 25% @ 2mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | 100mA | - | 20μs, 50μs (Max) | 400mV | - | - | - | ||
![]() TIL1133S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 300% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 350ns, 55μs | 1.25V | - | - | - | ||
![]() MOC8106W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 150% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8108W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 250% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 600% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() SL5504W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 25% @ 10mA | - | -55°C~100°C | Tube | 2007 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.23V | DC | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | ||
![]() TIL113W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 300% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 100mA | - | 350ns, 55μs | 1.25V | - | - | - | ||
![]() H11AA1300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.2V | AC, DC | - | - | - | 100mA | - | - | 400mV | - | - | - | ||
![]() 4N28300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 4N28 | 5300Vrms | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | ||
![]() 4N323S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 500% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 4N32 | 5300Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | - | - | - | ||
![]() 4N37FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 4N37 | 7500Vpk | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 60mA | - | 2μs, 2μs | 300mV | - | - | - | ||
![]() FODM121AR1V ON Semiconductor | 100000 | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 100% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V Max | DC | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | ||
![]() H11A23SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11B815300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | 600% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | Darlington | - | 1 | 1.2V | DC | - | 300μs 250μs Max | - | 50mA | 7500% @ 1mA | - | 1V | - | - | - | ||
![]() H11G3300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 200% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Darlington with Base | - | 1 | 1.3V | DC | - | - | - | 60mA | - | 5μs, 100μs | 1.2V | - | - | - | ||
![]() MCT22003SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.25V | DC | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11D4300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() MOC8103W ON Semiconductor | 39989 | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 108% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC81013S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MOC8100TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 30% @ 1mA | 1 | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | UL RECOGNIZED | compliant | - | 7500Vpk | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 2μs 2μs | 0.06A | 60mA | - | 20μs, 20μs (Max) | 500mV | 50% | 25nA | 30V |