- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N27W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N27 | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | 100mA | - | 2μs, 2μs | 500mV | ||
![]() 4N28300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 10% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N28 | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | 100mA | - | 2μs, 2μs | 500mV | ||
![]() CNY171FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 40% @ 10mA | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 4170Vrms | Transistor with Base | 1 | 1.35V | DC | 4μs 3.5μs Max | 60mA | 80% @ 10mA | 2μs, 3μs | 400mV | ||
![]() CNY1713S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 40% @ 10mA | -55°C~100°C | Tube | 2007 | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.35V | DC | 1μs 2μs | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | ||
![]() CNY17F2TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 63% @ 10mA | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | compliant | - | 4170Vrms | Transistor | 1 | 1.35V | DC | 4μs 3.5μs Max | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | ||
![]() FODM121D ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | ||
![]() FOD617D300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | 160% @ 10mA | -55°C~110°C | Tube | 2006 | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | Transistor | 1 | 1.35V | DC | 4μs 3μs | 50mA | 320% @ 10mA | - | 400mV | ||
![]() H11A1300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 50% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() MOC81063SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | 1 | 1.15V | DC | 1μs 2μs | 100mA | 150% @ 10mA | 2μs, 3μs | 400mV | ||
![]() H11AG3300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 20% @ 1mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.5V Max | DC | - | 50mA | - | 5μs, 5μs | 400mV | ||
![]() H11A1SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | -55°C~100°C | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() H11B255W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | 100mA | - | 25μs, 18μs | 1V | ||
![]() H11D1300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.15V | DC | - | 80mA | - | 5μs, 5μs | 400mV | ||
![]() H11F3300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | MOSFET | 1 | 1.3V | DC | - | 60mA | - | 25μs, 25μs (Max) | - | ||
![]() MCT2200300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() MCT210300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 150% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.33V | DC | 1μs 11μs | 100mA | - | 1μs, 50μs | 400mV | ||
![]() MCT5211W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 150% @ 1.6mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | 50mA | - | 14μs, 2.5μs | 400mV | ||
![]() MCT2FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -40°C~100°C | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | - | - | 7500Vpk | Transistor with Base | 1 | 1.25V | DC | 2μs 1.5μs | 60mA | - | 2μs, 2μs | 400mV | ||
![]() FOD070LR1 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 400% @ 500μA | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 2500Vrms | Darlington with Base | 1 | 1.35V | DC | - | 20mA | 7000% @ 500μA | 3μs, 50μs | - | ||
![]() FOD817X_5699W ON Semiconductor | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | 50% @ 5mA | -55°C~110°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | Transistor | 1 | 1.2V | DC | 4μs 3μs | 50mA | 600% @ 5mA | - | 200mV |