- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD817CW ON Semiconductor | 2933 |
| Datasheet | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2017 | Obsolete | 1 (Unlimited) | - | - | 200mW | - | 5000Vrms | 70V | Transistor | - | - | 200mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 400% @ 5mA | - | - | RoHS Compliant | Lead Free | ||
![]() 4N32W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 500% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 250mW | 4N32 | 5300Vrms | 30V | Darlington with Base | 1 | - | - | 1.2V | DC | - | - | 150mA | - | - | - | 1V | 150mA | - | - | 80mA | - | 5μs, 100μs (Max) | - | RoHS Compliant | Lead Free | ||
![]() MOC8103SD ON Semiconductor | 4848 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 108% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | - | 250mW | - | 5300Vrms | 30V | Transistor | - | - | 250mW | 1.15V | DC | 100mA | 30V | 50mA | 1μs | - | - | 30V | 50mA | 1μs 2μs | 6V | - | 173% @ 10mA | 2μs, 3μs | - | RoHS Compliant | Lead Free | ||
![]() H11AA1300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 350mW | - | 5300Vrms | 30V | Transistor with Base | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | 400mV | - | - | - | 100mA | - | - | 400mV | RoHS Compliant | Lead Free | ||
![]() MCT5211300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | 150% @ 1.6mA | 1 | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | 260mW | - | 5300Vrms | 30V | Transistor with Base | 1 | 1 | 260mW | 1.25V | DC | 50mA | - | 150mA | - | 1.5V | - | 400mV | 150mA | - | 6V | 50mA | - | 14μs, 2.5μs | 400mV | RoHS Compliant | Lead Free | ||
![]() H11B1300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 500% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | ||
![]() 4N25FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 4N25 | 7500Vpk | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() 4N25SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() 4N263S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 4N26 | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() 4N27FVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 4N27 | 7500Vpk | - | Transistor with Base | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() 4N31300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | 2000 | Obsolete | 1 (Unlimited) | - | - | - | 4N31 | 5300Vrms | - | Darlington with Base | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1.2V | - | - | ||
![]() CNW139S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | - | 500% @ 1.6mA | - | - | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1000Vrms | - | Darlington with Base | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | Non-RoHS Compliant | - | ||
![]() CNY17F23S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | ||
![]() CNY172FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() CNY171FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 40% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4170Vrms | - | Transistor with Base | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | 60mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() FODM121ER1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() FODM121EV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() FODM2701BR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.4V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 300% @ 5mA | - | 300mV | - | - | ||
![]() FODM121DR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() MOC8111S ON Semiconductor | 12420 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | 2μs 11μs | - | 90mA | - | 3μs, 18μs | 400mV | - | - |