- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT22013SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() MCT22013S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -55°C~100°C | Tube | 2009 | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() MCT2713SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 45% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | 100mA | 90% @ 10mA | 1μs, 48μs | 400mV | ||
![]() MOC8021W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 1000% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington | 1 | 1.15V | DC | - | - | 60mA | - | 3.5μs, 95μs | 2V | ||
![]() MOC80213SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 1000% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington | 1 | 1.15V | DC | - | - | 60mA | - | 3.5μs, 95μs | 2V | ||
![]() MOC8030S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 300% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Darlington | 1 | 1.15V | DC | - | - | 60mA | - | 3.5μs, 95μs | - | ||
![]() 4N27FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 10% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 4N27 | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | - | 2μs, 2μs | 500mV | ||
![]() 4N29300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N29 | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | ||
![]() 4N35300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N35 | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 100mA | - | 2μs, 2μs | 300mV | ||
![]() 4N36W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N36 | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 100mA | - | 2μs, 2μs | 300mV | ||
![]() 4N32300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 500% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N32 | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | ||
![]() 4N35FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 4N35 | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | - | 2μs, 2μs | 300mV | ||
![]() 4N29W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N29 | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | ||
![]() 4N37FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 4N37 | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | - | 2μs, 2μs | 300mV | ||
![]() 4N383S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 4N38 | 5300Vrms | Transistor with Base | 1 | 1.15V | DC | - | - | 80mA | - | 5μs, 5μs | 1V | ||
![]() CNY172TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 63% @ 10mA | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | compliant | - | 4170Vrms | Transistor with Base | 1 | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 4μs 3.5μs Max | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | ||
![]() FOD617DS ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 160% @ 10mA | -55°C~110°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | Transistor | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 320% @ 10mA | - | 400mV | ||
![]() FODM121FR1V ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | ||
![]() MOC8111300W ON Semiconductor | 63212 | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | 2μs 11μs | 90mA | - | 3μs, 18μs | 400mV | ||
![]() MOC8113SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | 3μs 14μs | 90mA | - | 4.2μs, 23μs | 400mV |