- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNW139S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | - | 500% @ 1.6mA | - | Tube | Obsolete | 1 (Unlimited) | - | 1000Vrms | Darlington with Base | 1 | - | DC | - | - | 100mA | - | - | - | Non-RoHS Compliant | ||
![]() CNY17F23S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 63% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.35V | DC | - | 1μs 2μs | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | ||
![]() CNY172FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 63% @ 10mA | -40°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.35V | DC | - | 1μs 2μs | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | ||
![]() CNY171FM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 40% @ 10mA | -40°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 4170Vrms | Transistor with Base | 1 | 1.35V | DC | - | 4μs 3.5μs Max | 60mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | ||
![]() FODM121ER1V ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | - | ||
![]() FODM121EV ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tube | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | - | ||
![]() FODM2701BR2V ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.4V Max | DC | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 300mV | - | ||
![]() FODM121DR2V ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | - | ||
![]() MOC8111S ON Semiconductor | 12420 | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | 2μs 11μs | 90mA | - | 3μs, 18μs | 400mV | - | ||
![]() MOC8112300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 50% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | 3μs 14μs | 90mA | - | 4.2μs, 23μs | 400mV | - | ||
![]() H11AG13S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 1mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.5V Max | DC | - | - | 50mA | - | 5μs, 5μs | 400mV | - | ||
![]() H11AV1FM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -40°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 4170Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | ||
![]() H11AV1FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -40°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 4170Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | ||
![]() H11B2SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 200% @ 1mA | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 100mA | - | 25μs, 18μs | 1V | - | ||
![]() H11AV2AVM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 50% @ 10mA | -40°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | - | 15μs, 15μs | 400mV | - | ||
![]() H11B33S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 1mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.35V | DC | - | - | 100mA | - | 25μs, 18μs | 1V | - | ||
![]() H11G2W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 1000% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.3V | DC | - | - | 60mA | - | 5μs, 100μs | 1V | - | ||
![]() H11G33SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 200% @ 1mA | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.3V | DC | - | - | 60mA | - | 5μs, 100μs | 1.2V | - | ||
![]() HCPL2503S ON Semiconductor | 13800 | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | - | 12% @ 16mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | compliant | 2500Vrms | Transistor with Base | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 25mA | - | 450ns, 300ns | - | - | ||
![]() H24A2 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | -55°C~85°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington | 1 | 1.7V Max | DC | - | - | 60mA | - | 9μs, 4μs | 400mV | Non-RoHS Compliant |