- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Direction Type | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Voltage Rating (DC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMA10AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | 403D-02 | 1SMA10AT3 | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.5 W | - | 30 | - | 8.47 | - | No | - | - | - | - | - | e0 | No | - | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | - | - | ZENER | DUAL | C BEND | 240 | - | not_compliant | 2 | R-PDSO-C2 | Not Qualified | ON Semiconductor | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | 400 W | - | - | - | - | 11.1 V | 17 V | 12.3 V | - | - | - | - | - | - | - | ||
![]() SMF10AT1G ON Semiconductor | 880000 | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | 11.7 V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | Compliant | - | - | 10 V | - | Tape and Reel | - | - | - | SMD/SMT | - | - | - | 150 °C | -55 °C | Zener | - | - | - | - | 200 W | - | - | - | - | - | 1.65 mm | - | - | - | - | - | 10 V | 10 V | Unidirectional | - | 1 | 2.5 µA | Single | - | - | - | No | - | - | - | - | - | 17 V | - | 11.8 A | 11.8 A | 200 W | Unidirectional | - | 1 mA | - | - | - | 11.1 V | - | - | - | - | 1 | - | - | - | 11.1 V | - | 2.7 mm | 1.8 mm | No | - | Lead Free | ||
![]() SZP6SMB39AT3G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZP6SMB6.8AT3G ON Semiconductor | 2050 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZP6SMB39CAT3G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS6A5.0AFT3G ON Semiconductor | 147468 |
| Datasheet | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | SMA-FL | - | SILICON | 2 | - | - | Uni-Directional | LITTELFUSE INC | Littelfuse Inc | - | NS6A5.0AFT3G | onsemi | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 600 W | 1.5 W | Active | NOT SPECIFIED | - | 7.88 | - | Yes | SMA-FL | - | -65 to 150 °C | - | - | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | AVALANCHE | DUAL | FLAT | NOT SPECIFIED | - | compliant | 2 | R-PDSO-F2 | - | - | - | - | UNIDIRECTIONAL | Single | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 6.4V | 600W | 65.2A | - | 9.2V | - | 5V | - | - | - | - | - | 10 mA | 1 | 5 V | 2700pF @ 1MHz | - | 600 W | - | Yes | - | - | 6.4 V | - | 7 V | - | - | - | - | - | - | - | ||
![]() 1SMC30AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | MOTOROLA INC | Motorola Semiconductor Products | - | 1SMC30AT3 | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | 8.13 | - | No | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED, LOW IMPEDANCE | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | DUAL | C BEND | - | - | unknown | - | R-PDSO-C2 | Not Qualified | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | 1500 W | - | - | 5 µA | - | 33.3 V | 48.4 V | - | - | - | - | - | - | - | - | ||
![]() SZP6SMB36AT3G ON Semiconductor | 33388 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC6100P ON Semiconductor | 420 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMC51AT3G ON Semiconductor | 31000 |
| Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | SMC | - | - | - | 1SMC | - | Uni-Directional | - | - | - | - | onsemi | Surface Mount | - | - | - | Bulk | - | - | - | - | - | 1500 W | - | Active | - | - | - | - | - | SMC | - | -65 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | No | 56.7V | 1500W (1.5kW) | 18.2A | - | 82.4V | - | 51V | - | - | - | - | - | 1 mA | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6373RL4G ON Semiconductor | 25 | - | Datasheet | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1N6373RL4G | - | - | 1 | - | - | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC, MOSORB, CASE 41A-04, 2 PIN | ROUND | LONG FORM | Obsolete | - | 5 W | - | NOT SPECIFIED | - | 5.11 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | - | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | O-PALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | 1500 W | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE12ARL4G ON Semiconductor | 49587 |
| Datasheet | Through Hole | Through Hole | DO-201AD, Axial | NO | 2 | Axial | 4.535924 g | SILICON | 2 | 1.5KE | 11.4 V | Uni-Directional | LITTELFUSE INC | Littelfuse Inc | - | 1.5KE12ARL4G | onsemi | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 1500 W | 5 W | Active | 40 | 10.2 V | 7.37 | Compliant | Yes | Case 41A-04 | - | -65 to 175 °C | Cut Tape | Mosorb™ | e3 | - | Axial | EAR99 | Zener | MATTE TIN | 175 °C | -65 °C | Zener | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | - | 1.5 kW | ZENER | AXIAL | WIRE | 260 | - | not_compliant | 2 | O-PALF-W2 | Not Qualified | - | 10.2 V | - | Unidirectional | Single | 1 | 5 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5 kW | ISOLATED | No | 11.4V | 1500W (1.5kW) | 90A | 5 µA | 16.7V | 16.7 V | 10.2V | 90 A | 90 A | 1.5 kW | Unidirectional | Halogen Free | 1 mA | 1 | 10.2 V | - | 11.4 V | 1500 W | 12.6 V | Yes | - | 1 | 11.4 V | - | 12.6 V | 11.4 V | 6.35 mm | 6.35 mm | 6.35 mm | No | No SVHC | Lead Free | ||
![]() 1N6278ARL4G ON Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1N6278ARL4G | - | - | 1 | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | 40 | - | 7.46 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | - | - | ZENER | AXIAL | WIRE | 260 | - | not_compliant | - | O-PALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.1 V | - | - | 1500 W | - | - | - | - | 19 V | - | 21 V | - | - | - | - | - | - | - | ||
![]() P6KE130AG ON Semiconductor | 8180 |
| Datasheet | - | Through Hole | T-18, Axial | - | - | Axial | - | - | - | P6KE | - | Uni-Directional | - | - | - | - | onsemi | Through Hole | - | - | - | Bulk | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | Case 017AA-01 | - | -55 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | No | 124V | 600W | 3.3A (8/20µs) | - | 179V | - | 111V | - | - | - | - | - | 1 mA | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE91ARLG ON Semiconductor | 5534 |
| Datasheet | - | Through Hole | T-18, Axial | - | 2 | Axial | - | - | - | P6KE | 86.5 V | Uni-Directional | - | - | - | - | onsemi | Through Hole | 1 | - | - | Bulk | - | - | - | - | - | 600 W | - | Active | - | 77.8 V | - | Compliant | - | Case 017AA-01 | - | -55 to 150 °C | Tape and Reel | - | - | - | Axial | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 77.8 V | - | Unidirectional | Single | 1 | 5 µA | Single | - | - | - | No | 86.5V | 600W | 4.8A (8/20µs) | 5 µA | 125V | 125 V | 77.8V | 4.8 A | 4.8 A | 600 W | Unidirectional | - | 1 mA | 1 | - | - | 86.5 V | - | - | Yes | - | 1 | - | - | - | 86.5 V | - | - | - | No | - | Lead Free | ||
![]() 1N6380G ON Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1N6380G | - | - | 1 | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | 40 | - | 5.74 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | - | - | ZENER | AXIAL | WIRE | 260 | - | not_compliant | - | O-PALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | - | - | 1500 W | - | - | - | - | 42.4 V | - | - | - | - | - | - | - | - | - | ||
![]() SA16ARLG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SA16 | - | - | - | - | - | - | onsemi | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZP6SMB33CAT3G ON Semiconductor | 12500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE51ARLG ON Semiconductor | 19486 |
| Datasheet | - | Through Hole | T-18, Axial | - | - | Axial | - | - | - | P6KE | - | Uni-Directional | - | - | - | - | onsemi | Through Hole | - | - | - | Bulk | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | Case 017AA-01 | - | -55 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | - | - | - | - | - | No | 48.5V | 600W | 8.6A (8/20µs) | - | 70.1V | - | 43.6V | - | - | - | - | - | 1 mA | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE27ARL4G ON Semiconductor | 1500 | - | Datasheet | - | Through Hole | - | NO | - | - | - | SILICON | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1.5KE27ARL4G | onsemi | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | Active | 40 | - | 7.33 | - | Yes | - | - | -65°C ~ 175°C (TJ) | - | - | e3 | - | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | - | - | ZENER | AXIAL | WIRE | 260 | - | not_compliant | - | O-PALF-W2 | Not Qualified | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | No | 25.7V | 1500W (1.5kW) | 40A | - | 37.5V | - | 23.1V | - | - | - | - | - | - | 1 | 23.1 V | - | - | 1500 W | - | - | - | - | 25.7 V | - | 28.4 V | - | - | - | - | - | - | - |