- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Packages Included | Base Product Number | Breakdown Voltage / V | Direction Type | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Input Voltage | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Switching Regulator | SwitchingFrequency | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Diode Type | Output Current | Case Connection | Clamping Voltage | Max Surge Current | Peak Pulse Power | Test Current | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | ESD Protection | Quantity | Breakdown Voltage-Min | Kit Type | Voltage - Breakdown | Breakdown Voltage-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE180ARL4 ON Semiconductor | 4535 |
| Datasheet | - | - | NO | - | SILICON | 2 | - | - | 171 V | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | CASE 41A-04 | 1.5KE180ARL4 | - | onsemi | NOT SPECIFIED | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | Obsolete | 40 | - | 5.56 | Non-Compliant | Yes | - | - | - | - | * | e3 | Yes | - | - | Axial | - | MATTE TIN | 175 °C | -65 °C | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | ZENER | AXIAL | WIRE | 260 | unknown | 2 | O-PALF-W2 | - | COMMERCIAL | - | - | - | 154 V | Unidirectional | SINGLE | 1 | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | 246 V | 6.1 A | 1.5 kW | - | 154 V | - | 1500 W | - | - | 171 V | - | - | 189 V | - | - | ||
![]() Q2027552 ON Semiconductor | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | - | DO-214AB, SMC, DO-214AA, SMB, DO-214AC, SMA, SOD-123FL, Powermite®, SOD-123FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 Pieces (18 Values - 10 Each) | - | ESD Protection | 5V~36V | - | Non-RoHS Compliant | Contains Lead | ||
![]() Q2026231 ON Semiconductor | In Stock | - | - | Surface Mount | Surface Mount | - | - | - | - | SOT-23-3, TO-236-3, Micro3™, SSD3, SST3, SC-89, SC-70-3, SOT-323-3, SOD-323, SOD-123, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 Pieces (18 Values - 10 Each) | - | ESD Protection | 5V~27V | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM1219-05SE ON Semiconductor | 8617 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRJ2535-2LFG ON Semiconductor | 356445 |
| Datasheet | Through Hole | - | - | 2 | - | - | - | MRJ2535 | 24 V | - | - | - | - | - | - | onsemi | - | - | 1 | Bulk | - | - | - | - | - | - | - | Active | - | 20 V | - | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | Unidirectional | - | - | 200 nA | - | - | - | - | - | - | 100 mA | - | 24 V | - | - | - | - | - | - | - | - | - | ||
![]() MRJ2535-2LF ON Semiconductor | 246370 |
| - | - | - | - | - | - | - | - | MRJ2535 | 24 V | - | - | - | - | - | - | onsemi | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMB33CAT3G-XYZ ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | SMB | - | - | -65 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 1 mA | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() FAN4860UC5X_T ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCSP | Yes | 3000 kHz | -40 to 85 °C | - | - | - | - | - | - | Step Up | - | - | - | - | - | - | - | - | - | 6 | - | 1 | - | 92 % | 5 V | Fixed | 5 V | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE200BG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE22CARL ON Semiconductor | 8000 |
| Datasheet | - | - | - | - | - | - | - | - | - | Bi-Directional | - | - | - | - | - | onsemi | - | Through Hole | - | Bulk | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | Case 17-02 | - | - | -55 to 175 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 1 mA | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() 1N6303ARL4G ON Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | - | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | CASE 41A-04 | 1N6303ARL4G | - | onsemi | NOT SPECIFIED | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | Active | 40 | - | 5.66 | - | Yes | - | - | - | - | * | e3 | Yes | - | - | - | - | MATTE TIN | - | - | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | ZENER | AXIAL | WIRE | 260 | unknown | 2 | O-PALF-W2 | - | COMMERCIAL | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | 171 V | - | 1500 W | - | - | 190 V | - | - | 210 V | - | - | ||
![]() SMBD1488LT1G ON Semiconductor | 44720 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE130ARL4 ON Semiconductor | 13071 |
| Datasheet | - | - | NO | - | SILICON | 2 | - | - | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CASE 41A-04 | 1.5KE130ARL4 | - | onsemi | NOT SPECIFIED | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | Obsolete | 40 | - | 5.56 | - | Yes | - | - | - | - | * | e3 | Yes | - | - | - | - | MATTE TIN | - | - | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | ZENER | AXIAL | WIRE | 260 | unknown | 2 | O-PALF-W2 | - | COMMERCIAL | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | 111 V | - | 1500 W | - | - | 124 V | - | - | 137 V | - | - |