- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mounting Type
Attribute column
Manufacturer
ON Semiconductor Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Voltage Rating (DC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMB36CAT3G ON Semiconductor | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | 1SMB36 | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6277AG ON Semiconductor | In Stock | - | Datasheet | Tin | - | - | NO | 2 | - | 4.535924 g | SILICON | 2 | - | 18 V | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1N6277AG | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 5 W | - | 40 | 15.3 V | 5.6 | Compliant | Yes | - | - | 18 V | - | Bulk | - | e3 | - | Axial | EAR99 | - | MATTE TIN | 175 °C | -65 °C | Zener | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | - | - | 1.5 kW | - | ZENER | AXIAL | WIRE | 260 | not_compliant | 59.5 A | - | O-PALF-W2 | Not Qualified | 15.3 V | - | Unidirectional | SINGLE | 1 | - | 5 µA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5 kW | ISOLATED | No | - | - | - | 5 µA | - | 25.2 V | - | 59.5 A | 59.5 A | 1.5 kW | Unidirectional | Halogen Free | 1 mA | - | - | 15.3 V | - | - | 17.1 V | 1500 W | 18.9 V | Yes | 1 | 17.1 V | - | 18.9 V | 17.1 V | 5.3 mm | 6.35 mm | 38.1 mm | 6.35 mm | No | No SVHC | Lead Free | ||
![]() SA15ARLG ON Semiconductor | 54320 |
| Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | PG-TO252-3-11 | - | - | - | - | - | - | Uni-Directional | - | - | - | - | onsemi | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 500 W | - | Active | - | - | - | - | - | - | Case 59AA-01 | - | -55 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | No | 16.7V | 500W | 20.6A | - | 24.4V | - | 15V | - | - | - | - | - | 1 mA | 1 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE20CA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | DO-201 | - | SILICON | 2 | - | - | 20 V | - | LITTELFUSE INC | Littelfuse Inc | - | 1.5KE20CA | onsemi | 2 | - | 1 | 175 °C | -55 °C | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-201 | - | 6.5 W | Active | 30 | - | 0.49 | - | Yes | - | - | - | -50°C ~ 175°C (TJ) | - | - | e3 | No | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | Transient Suppressors | - | - | AVALANCHE | AXIAL | WIRE | 260 | not_compliant | - | 2 | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | No | 19V | 1500W (1.5kW) | 56A | - | 27.7V | - | 17.1V | - | - | - | - | - | - | - | 1 | 17.1 V | DO-201 | - | - | 1500 W | - | - | - | 19 V | 27.7 V | 21 V | - | - | - | - | - | - | - | - | ||
![]() 1SMA16CAT3G ON Semiconductor | 89000 |
| Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | - | - | 6-TDFN-EP (3x3) | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 400W | 15.4A | - | 26V | - | 16V | - | - | - | - | - | - | - | 1 | - | - | 375pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS6A5.0AT3G ON Semiconductor | 20000 |
| Datasheet | - | Surface Mount | DO-214AC, SMA | - | - | SMA | - | - | - | NS6A | - | - | Uni-Directional | - | - | - | - | onsemi | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | - | SMA | - | -65 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | No | 6.4V | 600W | 65.2A | - | 9.2V | - | 5V | - | - | - | - | - | 10 mA | 1 | - | - | - | 2700pF @ 1MHz | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMB100AT3G ON Semiconductor | 121000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | 1SMB | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 111V | 600W | 3.7A | - | 162V | - | 100V | - | - | - | - | - | - | 1 | - | - | - | 190pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMC5.0AT3G ON Semiconductor | 200 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1SMC5.0AT3G | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.75 W | - | NOT SPECIFIED | - | 5.26 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | C BEND | NOT SPECIFIED | compliant | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | 1500 W | - | - | - | 6.4 V | - | 7 V | - | - | - | - | - | - | - | - | ||
![]() 1SMB26CAT3G ON Semiconductor | 18500 |
| Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | Bi-Directional | - | - | - | - | onsemi | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | - | SMB | - | -65 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | No | 28.9V | 600W | 14.2A | - | 42.1V | - | 26V | - | - | - | - | - | 1 mA | - | 1 | - | - | 330pF @ 1MHz | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMB16CAT3G ON Semiconductor | 110 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1SMB16CAT3G | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.55 W | - | NOT SPECIFIED | - | 5.52 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | 600 W | - | - | - | 17.8 V | - | 19.7 V | - | - | - | - | - | - | - | - | ||
![]() P6KE180ARLG ON Semiconductor | 4717 |
| Datasheet | - | - | - | - | - | - | - | - | - | P6KE | - | - | Uni-Directional | - | - | - | - | onsemi | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | - | Case 017AA-01 | - | -55 to 150 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMA10CAT3G ON Semiconductor | 28 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1SMA10CAT3G | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.5 W | - | NOT SPECIFIED | - | 5.37 | - | Yes | Littelfuse 1SMA10CAT3G, Bi-Directional TVS Diode, 400W, 2-Pin SMA | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | LOW ZENER IMPEDANCE, EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | 400 W | - | - | - | 11.1 V | - | 12.27 V | - | - | - | - | - | - | - | - | ||
![]() 1SMC40AT3G ON Semiconductor | 6500 | - | Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | SMC | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 1500W (1.5kW) | 32.2A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE200AG ON Semiconductor | 53220 |
| Datasheet | - | Through Hole | T-18, Axial | - | - | Axial | - | - | - | P6KE | - | - | Uni-Directional | - | - | - | - | onsemi | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | - | Case 017AA-01 | - | -55 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | No | 190V | 600W | 2.2A (8/20µs) | - | 274V | - | 171V | - | - | - | - | - | 1 mA | 1 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMB22AT3G ON Semiconductor | 1250 | - | Datasheet | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1SMB22AT3G | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.55 W | - | 40 | - | 5.51 | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | C BEND | 260 | compliant | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 V | DO-214AA | - | - | 600 W | - | - | - | 24.4 V | - | 26.9 V | - | - | - | - | - | - | - | - | ||
![]() P6KE100ARLG ON Semiconductor | 200 |
| Datasheet | - | Through Hole | T-18, Axial | - | - | Axial | - | - | - | P6KE | - | - | Uni-Directional | - | - | - | - | onsemi | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 600 W | - | Active | - | - | - | - | - | - | Case 017AA-01 | - | -55 to 150 °C | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | No | 95V | 600W | 4.4A (8/20µs) | - | 137V | - | 85.5V | - | - | - | - | - | 1 mA | 1 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE120A ON Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | - | - | SILICON | 2 | - | - | 120 V | - | LITTELFUSE INC | Littelfuse Inc | CASE 8 | 1.5KE120A | - | 2 | - | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | 6.5 W | - | 30 | - | 1.09 | - | Yes | - | - | - | - | - | - | e3 | No | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | - | Transient Suppressors | - | - | AVALANCHE | AXIAL | WIRE | 260 | not_compliant | - | 2 | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102 V | DO-201 | - | - | 1500 W | - | - | - | 114 V | 165 V | 126 V | - | - | - | - | - | - | - | - | ||
![]() P6KE6.8AG ON Semiconductor | 1000 |
| Datasheet | - | Through Hole | T-18, Axial | - | 2 | Axial | 4.535924 g | - | - | P6KE | 64.6 V | - | Uni-Directional | - | - | - | - | onsemi | - | Through Hole | 1 | - | - | Bulk | - | - | - | - | - | - | 600 W | - | Active | - | 5.8 V | - | Compliant | - | - | Case 017AA-01 | - | -55 to 150 °C | Bulk | - | - | - | Axial | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | 600 W | - | - | - | - | - | 57 A | 2 | - | - | 58.1 V | 3.5 V | Unidirectional | Single | 1 | - | 1 mA | Single | - | - | 600 W | - | No | 6.45V | 600W | 6.5A (8/20µs) | 5 µA | 10.5V | 10.5 V | 58.1V | 57 A | 6.5 A | 600 W | Unidirectional | - | 10 mA | 1 | - | - | - | - | 6.45 V | - | 7.14 V | Yes | 1 | - | - | - | 6.45 V | 3.68 mm | 3.68 mm | 8.89 mm | 3.68 mm | No | No SVHC | Lead Free | ||
![]() 1SMA13AT3G ON Semiconductor | 3705 | - | Datasheet | Tin | Surface Mount | DO-214AC, SMA | - | 2 | SMA | - | - | - | - | 14.4 V | - | Uni-Directional | - | - | - | - | onsemi | - | Surface Mount | 1 | - | - | Bulk | - | - | - | - | - | - | 400 W | - | Active | - | 13 V | - | Compliant | - | - | SMA | - | -65 to 150 °C | Tape and Reel | - | - | - | SMD/SMT | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | 860 pF | - | - | 400 W | - | - | - | - | - | - | 2 | - | - | 13 V | - | Unidirectional | Single | 1 | 13 V | 2.5 µA | Single | 40 A | - | 400 W | - | No | 14.4V | 400W | 18.6A | 2.5 µA | 21.5V | 21.5 V | 13V | 18.6 A | 40 A | 400 W | Unidirectional | Halogen Free | 1 mA | 1 | - | - | - | 860pF @ 1MHz | 14.4 V | - | 15.9 V | Yes | 1 | - | - | - | 14.4 V | - | 2.2 mm | 4.57 mm | 2.92 mm | No | - | Lead Free | ||
![]() 1SMC22AT3G ON Semiconductor | In Stock | - | Datasheet | - | - | - | YES | 2 | - | - | SILICON | 2 | - | 24.4 V | - | - | LITTELFUSE INC | Littelfuse Inc | - | 1SMC22AT3G | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.75 W | - | NOT SPECIFIED | 22 V | 5.19 | Compliant | Yes | - | - | - | - | Tape and Reel | - | - | - | SMD/SMT | EAR99 | - | - | 150 °C | -65 °C | Zener | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | R-PDSO-C2 | Not Qualified | 22 V | - | Unidirectional | SINGLE | 1 | - | 5 µA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | - | - | - | 5 µA | - | 35.5 V | - | 42.2 A | 42.2 A | 1.5 kW | Unidirectional | Halogen Free | 1 mA | - | - | 22 V | - | - | 24.4 V | 1500 W | - | Yes | 1 | 24.4 V | - | 26.9 V | 24.4 V | - | 2.41 mm | 7.11 mm | 6.1 mm | No | - | Lead Free |