- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
ON Semiconductor Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Endurance | Data Polling | Toggle Bit | Command User Interface | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5C837-TQFP128P onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28F001PI-12 onsemi | In Stock | - | Datasheet | NO | 32 | 120 ns | ON SEMICONDUCTOR | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-32 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | DEEP POWER-DOWN | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 32 | R-PDIP-T32 | Not Qualified | - | INDUSTRIAL | - | ASYNCHRONOUS | - | 128KX8 | 5.08 mm | 8 | - | 1048576 bit | PARALLEL | FLASH | 12 V | - | - | - | - | 42.037 mm | 15.24 mm | ||
![]() CAT28F020NA-12 onsemi | In Stock | - | Datasheet | YES | 32 | 120 ns | ON SEMICONDUCTOR | 1 | 262144 words | 256000 | 105 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | QUAD | J BEND | 1 | 1.27 mm | unknown | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 256KX8 | 3.55 mm | 8 | 0.0001 A | 2097152 bit | PARALLEL | FLASH | 12 V | 100000 Write/Erase Cycles | NO | NO | YES | 13.97 mm | 11.43 mm | ||
![]() R5C833-TQFP128Q onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools