- Ihs Manufacturer
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Additional Feature
- Configuration
- Forward Current-Max
- HTS Code
Attribute column
Manufacturer
ON Semiconductor Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1379 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICROFC-60035-SMT onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | SQUARE | Silicon | - | ON SEMICONDUCTOR | - | 85 °C | -40 °C | SMT-4 | Active | - | Yes | LOW NOISE | 8541.40.80.00 | - | compliant | COMPLEX | AVALANCHE PHOTODIODE | 6 mm | - | - | - | - | 420 nm | 1750 nA | - | NO | - | 24.2 V | ||
![]() FOD8314TV onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | SOP-6 | Active | 0.5 W | Yes | - | - | - | compliant | - | FET OUTPUT OPTOCOUPLER | - | 0.025 A | 1.8 V | - | 5000 V | - | - | - | - | - | - | ||
![]() TIL113SVM onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 300% | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | - | Active | 0.15 W | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TUBE | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | 1.5 V | 0.15 A | 4170 V | - | 100 nA | 30 V | - | 0.000005 s | - | ||
![]() FOD3150AV onsemi | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | DIP-8 | Active | 0.25 W | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TUBE | compliant | SINGLE | FET OUTPUT OPTOCOUPLER | - | 0.025 A | 1.8 V | - | 5000 V | - | - | - | - | - | - | ||
![]() MCT210TVM onsemi | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 150% | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | - | Active | 0.15 W | - | IEC-60747-5-2, UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.05 A | 7500 V | - | 50 nA | 30 V | - | - | - | ||
![]() TIL113SR2VM onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 300% | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | - | Active | 0.15 W | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TR | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | 1.5 V | 0.15 A | 4170 V | - | 100 nA | 30 V | - | 0.000005 s | - |