- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Viewing Angle
- Operating Temperature
- Orientation
- Type
- Packaging
- Current - DC Forward (If) (Max)
- Radiant Intensity (Ie) Min @ If
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
ON Semiconductor Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Orientation | Depth | Operating Supply Voltage | Voltage | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Rise Time | Forward Voltage | Wavelength - Peak | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Peak Wavelength | Radiant Intensity (Ie) Min @ If | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QEC113C6R0 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 1 | - | 133.2mg | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | 100mW | - | Top View | - | 1.5V | - | - | - | - | 18° | - | - | - | - | - | - | - | 50mA | - | - | 14mW/sr @ 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() F5E1 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | -65°C~125°C TA | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 80° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() CQX14 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() QTLP660CIRTR ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, J-Lead | 2 | - | 97.65mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.2V | 30° | - | Circular, Colorless, Diffused | - | - | - | - | - | 65mA | 1 | - | 1mW/sr @ 20mA | - | No | - | RoHS Compliant | - | ||
![]() QEC122C4R0 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 2 | - | 133.2mg | 1 | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | 100mW | - | Top View | 3.94mm | 1.7V | - | - | 100mW | - | 18° | 50mA | Circular, Colored, Diffused | 100mA | - | - | - | 5V | - | - | - | 27mW/sr @ 100mA | 3.94mm | No | - | RoHS Compliant | Lead Free | ||
![]() QEB421 ON Semiconductor | 2733 |
| Datasheet | Surface Mount | Surface Mount | 2-PLCC | 2 | - | 97.664107mg | - | -55°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 180mW | 5V | Top View | - | 1.8V | 5V | 1A | - | 1.5V | 120° | 100mA | Circular | - | 1μs | - | 880 nm | - | - | - | - | 4mW/sr @ 100mA | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LED55B ON Semiconductor | 3000 | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() F5D3 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() QED523 ON Semiconductor | 6210 | - | Datasheet | Through Hole | Through Hole | TO-46-2 | - | Plastic | - | - | -40°C~100°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | 100°C | -40°C | 200mW | - | Top View | - | 1.7V | - | - | - | 1.8V | 20° | - | Circular | - | 900ns | 1.8V | - | - | 100mA | - | 880 nm | 40mW/sr @ 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() QTLP610CIRTR ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | 2 | - | 97.65mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 100mW | - | Side View | - | - | - | - | - | 1.2V | 160° | - | Colorless, Diffused, Rectangular | - | - | - | - | - | 65mA | 1 | - | 0.5mW/sr @ 20mA | - | No | - | RoHS Compliant | Lead Free | ||
![]() LED56F ON Semiconductor | 1044 |
| Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 80° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() CQX17 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 80° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() QED122A3R0 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | 2 | - | 284.4mg | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | 200mW | - | Top View | - | 1.7V | - | - | - | - | 18° | - | Circular | - | - | - | - | - | 100mA | - | - | 32mW/sr @ 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LED55BF ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 80° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() QED422 ON Semiconductor | 5241 |
| Datasheet | - | Through Hole | TO-46-2 | - | - | - | - | -40°C~100°C TA | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.8V | 30° | - | - | - | - | - | - | - | 100mA | - | - | 10mW/sr @ 100mA | - | - | - | - | - | ||
![]() QEB373YR ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, Yoke Bend | 2 | - | 98.1mg | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 100mW | - | Top View | - | 1.7V | - | - | - | - | 24° | - | - | - | - | - | - | - | 50mA | - | - | 16mW/sr @ 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LED55CF ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 80° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() 1N6264 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | 2001 | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() LED56 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | -65°C~125°C TA | Bulk | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | - | 1.7V | 16° | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | ||
![]() QEC122C6R0 ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, 3mm Dia (T-1) | 1 | - | 133.2mg | - | -40°C~100°C TA | Tape & Reel (TR) | - | Obsolete | Not Applicable | Infrared (IR) | - | - | 100mW | - | Top View | - | 1.7V | - | - | - | - | 18° | - | Circular, Colored, Diffused | - | - | - | - | - | 50mA | - | - | 27mW/sr @ 100mA | - | No | - | RoHS Compliant | Lead Free |