- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Viewing Angle
- Operating Temperature
- Orientation
- Type
- Packaging
- Current - DC Forward (If) (Max)
- Radiant Intensity (Ie) Min @ If
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
ON Semiconductor Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Power Rating | Orientation | Depth | Reach Compliance Code | Operating Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Lens Style | Test Current | Reverse Voltage | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QED233A4R0_F132 ON Semiconductor | In Stock | - | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | - | - | - | 1.6V | 40° | - | - | - | - | 100mA | 10mW/sr @ 100mA | - | - | - | - | ||
![]() CQX15 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Metal Can | - | - | - | -65°C~125°C TA | Bulk | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | - | - | 1.7V | 80° | - | - | - | - | 100mA | - | - | - | - | - | ||
![]() QEB441TR ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 2-PLCC | - | - | - | -55°C~100°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Visible | - | Top View | - | - | - | - | 2.1V | 120° | - | - | - | - | 100mA | 2mW/sr @ 100mA | - | - | - | - | ||
![]() QEC121 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, 3mm Dia (T-1) | - | - | - | -40°C~100°C TA | Bulk | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | compliant | - | - | 1.7V | 18° | - | - | - | - | 50mA | 14mW/sr @ 100mA | - | - | - | - | ||
![]() F5E2 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Metal Can | - | - | - | -65°C~125°C TA | Bulk | Obsolete | 1 (Unlimited) | Infrared (IR) | 9mW | Top View | - | - | 1.7V | 170mW | - | 80° | - | - | - | - | 100mA | - | - | - | - | Lead Free | ||
![]() QED221 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | -40°C~100°C TA | Bulk | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | - | - | - | 1.7V | 40° | - | - | - | - | 100mA | 10mW/sr @ 100mA | - | - | - | - | ||
![]() CQX16 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -65°C~125°C TA | Bulk | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | - | - | 1.7V | 16° | - | - | - | - | 100mA | - | - | - | - | - | ||
![]() F5G1 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, Side View | - | - | - | -55°C~100°C TA | Bulk | Obsolete | Not Applicable | Infrared (IR) | - | Side View | - | - | - | - | 1.7V | 70° | - | - | - | - | 50mA | 0.6mW/sr @ 20mA | - | - | - | - | ||
![]() F5F1 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, Side View | - | - | - | -55°C~100°C TA | Bulk | Obsolete | Not Applicable | Infrared (IR) | - | Side View | - | - | - | - | 1.7V | 70° | - | - | - | - | 60mA | 0.28mW/sr @ 20mA | - | - | - | - | ||
![]() QEB441 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 2-PLCC | - | - | - | -55°C~100°C TA | Tube | Obsolete | 1 (Unlimited) | Visible | - | Top View | - | compliant | - | - | 2.1V | 120° | - | - | - | - | 100mA | 2mW/sr @ 100mA | - | - | - | - | ||
![]() QEB421TR ON Semiconductor | 138420 |
| Datasheet | Surface Mount | Surface Mount | 2-PLCC | 2 | 97.65mg | 1 | -55°C~100°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Infrared (IR) | 180mW | Top View | 3mm | - | 1.8V | 180mW | 1.5V | 120° | 100mA | Circular | 100mA | 5V | - | 4mW/sr @ 100mA | 3.4mm | No | RoHS Compliant | Lead Free | ||
![]() LED55CB ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -65°C~125°C TA | Bulk | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | - | - | 1.7V | 16° | - | - | - | - | 100mA | - | - | - | - | - | ||
![]() LED55CFB ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | -65°C~125°C TA | Bulk | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | - | - | - | - | 1.7V | 80° | - | - | - | - | 100mA | - | - | - | - | - | ||
![]() QEE323 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QEC313 ON Semiconductor | In Stock | - | - | - | Through Hole | Radial, Side View | - | - | - | - | Bulk | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QED233A4A0 ON Semiconductor | 8968 |
| - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | -40°C~100°C TA | Tape & Box (TB) | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | - | - | - | 1.6V | 40° | - | - | - | - | 100mA | 10mW/sr @ 100mA | - | - | - | - | ||
![]() QED234A4R0 ON Semiconductor | In Stock | - | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | - | - | - | 1.6V | 40° | - | - | - | - | 100mA | 27mW/sr @ 100mA | - | - | - | - | ||
![]() QED121A4R0 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | Obsolete | Not Applicable | Infrared (IR) | - | Top View | - | - | - | - | 1.7V | 18° | - | - | - | - | 100mA | 16mW/sr @ 100mA | - | - | - | - |