- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Supply
- Characteristic Impedance
- Construction
- Frequency
- Input Power-Max (CW)
Attribute column
Manufacturer
ON Semiconductor RF Detectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Construction | Reach Compliance Code | Current Rating | Frequency | Pin Count | Operating Supply Current | Current - Supply | Halogen Free | Output Polarity | RF/Microwave Device Type | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA1225MC-AH ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | 10-SOP (0.173, 4.40mm Width) | 10 | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 3 (168 Hours) | - | 85°C | -20°C | - | 100mW | 3V | - | - | - | - | 10 | 4mA | - | Halogen Free | - | - | - | - | - | 73 dB | RoHS Compliant | Lead Free | ||
![]() LA1225PM-TLM-E onsemi | In Stock | - | - | - | - | - | - | - | onsemi | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCS5000SNT1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | 4.1V | - | 2.7V~5.5V | COMPONENT | not_compliant | 100mA | 100MHz~2GHz | - | 300μA | - | - | POSITIVE | THRESHOLD DETECTOR | Cellular, GSM, DCS, PCS | 28dBm | 50Ohm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCS5000SNT1G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | Tin (Sn) | - | - | - | - | 2.7V~5.5V | COMPONENT | unknown | - | 100MHz~2GHz | - | - | 300μA | - | POSITIVE | THRESHOLD DETECTOR | Cellular, GSM, DCS, PCS | 28dBm | 50Ohm | - | RoHS Compliant | - |