- RoHS Status
- JESD-30 Code
- Length
- Pin Count
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
- Terminal Pitch
- Terminal Position
- Width
- Additional Feature
Attribute column
Manufacturer
ON Semiconductor RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Published | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Boundary Scan | Low Power Mode | Telecom IC Type | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML2036CP ON Semiconductor | In Stock | - | Datasheet | - | NO | 14 | 12.352 MHz | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | ML2036CP | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | RECTANGULAR | IN-LINE | Obsolete | DIP | 5.12 | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | ALSO -5V SUPPLY AVAILABLE | - | CMOS | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | 5.08 mm | NO | YES | - | - | 19.05 mm | 7.62 mm | - | - | ||
![]() AMIS-52150-XTP ON Semiconductor | In Stock | - | Datasheet | SSOP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | 20 | 50°C | 0°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 3V | 0.65mm | - | 768MHz | 20 | R-PDSO-G20 | Not Qualified | 3V | 3V | COMMERCIAL | - | - | - | - | TELECOM CIRCUIT | 2mm | 7.2mm | 5.3mm | RoHS Compliant | Lead Free | ||
![]() LC73872M-TRM-E ON Semiconductor | 14000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC73872MK-TRM-E ON Semiconductor | 33027 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |