- Body Breadth
- Body Length or Diameter
- Ihs Manufacturer
- Mounting Feature
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Output Type
- Package Shape/Style
- Part Life Cycle Code
- Reach Compliance Code
- Sensors/Transducers Type
Attribute column
Manufacturer
ON Semiconductor Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Hysteresis | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSH135-XPAN2 Winson Semiconductor Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | WINSON SEMICONDUCTOR CORP | 125 °C | -40 °C | RECTANGULAR | Contact Manufacturer | 12 V | 3 V | IT HAS SENSITIVITY 1.5 MV/G | unknown | 4 mm | 1.52 mm | VOLTAGE OUTPUT | SOLDER | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | 6 mA | 5.47 mm | ||
![]() WSH315-XPCN1 Winson Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | WINSON SEMICONDUCTOR CORP | 125 °C | -40 °C | RECTANGULAR | Contact Manufacturer | 12 V | 3 V | IT HAS SENSITIVITY 1.5 MV/G | unknown | 2.9 mm | 1.6 mm | VOLTAGE OUTPUT | SOLDER | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | 5 mA | - | ||
![]() WSH130-XPCN2 Winson Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | WINSON SEMICONDUCTOR CORP | 125 °C | -40 °C | RECTANGULAR | Contact Manufacturer | 26 V | 2.4 V | - | unknown | 2.9 mm | 1.6 mm | VOLTAGE OUTPUT | SOLDER | MAGNETIC FIELD SENSOR,HALL EFFECT | 6 mT | -7 mT | 7 mT | 5 mA | - |